EN
  • EN
  • DE

MC7806CT

Part No MC7806CT
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 6V 1A TO220AB / THREE-TERMINAL POSITIVE FIXED VOLTAGE REGULATORS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Tube
Part Status Obsolete (End Of Life)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 35V
Voltage - Output (Min/Fixed) 6V
Maximum Dropout Voltage 2V at 1A (Typ)
Current - Output 1A
Current - Quiescent (Iq) 8mA
PSRR 65dB (120Hz)
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating 0°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220AB
Part Number Series MC7806
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813139-MC7806CT
Ultra Librarian 3D Model Ultra Librarian MC7806CT CAD Model

Description

ON Semiconductor MC7806CT Voltage Regulator

The MC7806CT is a robust linear voltage regulator designed and manufactured by ON Semiconductor, a trusted name in the industry for high-quality semiconductor components. This regulator is part of the MC7800 series, known for their reliability and consistency in performance. The MC7806CT offers a fixed output voltage of 6V, making it an essential component for a wide range of electronic devices that require a stable voltage supply.

Key Features

  • Output Voltage: Fixed at 6V, providing a stable DC voltage for various applications.
  • Output Current: Capable of delivering up to 1A of output current, suitable for medium-power needs.
  • Thermal Overload Protection: Built-in thermal shutdown mechanism to protect the device from overheating and potential damage.
  • Short Circuit Protection: Includes a short circuit current limiting feature, enhancing the safety of the regulator and the connected components.
  • Positive Voltage Regulator: Designed as a positive voltage regulator, ensuring a positive output voltage relative to the common ground.
  • Three-Terminal TO-220 Package: Housed in a widely-used TO-220 package, which is known for its ease of installation and robustness.

Applications

The MC7806CT is versatile and can be used in various electronic applications, including:

  • Power supplies for electronic circuits
  • Consumer electronics
  • Computer hardware
  • Automotive applications
  • Telecommunication systems

Quality and Performance

ON Semiconductor is committed to delivering high-quality products, and the MC7806CT is no exception. It is designed to meet the stringent requirements of the electronics industry, ensuring long-term stability and performance. Whether you're developing a new project or replacing a component in an existing device, the MC7806CT voltage regulator is a reliable choice that guarantees both efficiency and durability.

With its combination of features, the MC7806CT from ON Semiconductor is an excellent choice for designers and engineers looking for a dependable voltage regulation solution.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2774 $58.2540
510+ $0.2277 $116.1270
790+ $0.2206 $174.2740
1,085+ $0.2134 $231.5390
1,400+ $0.2064 $288.9600
1,875+ $0.1850 $346.8750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess