The ON Semiconductor MC7812BT is a robust, highly reliable linear voltage regulator designed to provide a fixed output voltage of 12V with an output current of up to 1A. This component is part of ON Semiconductor's MC78 series, known for their outstanding performance in a wide range of applications requiring voltage regulation.
Key Features
- Output Voltage: Fixed output voltage of 12V with high accuracy.
- Output Current: Capable of delivering up to 1A of continuous output current.
- Thermal Overload Protection: Integrated thermal shutdown mechanism to protect the device under extreme operating conditions.
- Short Circuit Protection: In-built short circuit protection feature ensures the longevity and reliability of the regulator and the circuit it is protecting.
- Low Dropout Voltage: Designed for a low voltage differential between the input and output, allowing for efficient operation even with a small input-output voltage differential.
- Package: The MC7812BT comes in a TO-220 package, which is known for its ease of mounting and good thermal performance.
Applications
The MC7812BT is versatile and can be used in a variety of electronic applications, including:
- Consumer Electronics
- Industrial Controls
- Power Management Systems
- Embedded Systems
- Automotive Electronics
Quality and Reliability
ON Semiconductor is a trusted name in the industry, and the MC7812BT is built to meet the highest quality and reliability standards. Each regulator is rigorously tested to ensure it meets ON Semiconductor's stringent requirements, providing designers and engineers with a dependable solution for their power regulation needs.
Conclusion
Whether you're designing a simple power supply or a complex electronic system, the ON Semiconductor MC7812BT offers a simple, efficient, and reliable solution for your 12V regulation requirements. Its robust protection features and strong performance make it an ideal choice for a wide range of applications.