EN
  • EN
  • DE

MC7812ECT

Part No MC7812ECT
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description 3-Terminal 1A Positive Voltage Regulator | IC REG LINEAR 12V 1A TO220-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 35V
Min/Fixed Output Voltage 12V
Maximum Dropout Voltage 2V at 1A
Output Current 1A
Current - Quiescent (Iq) 8mA
PSRR 71dB (120Hz)
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220-3
Family Part Number MC7812
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1220102-MC7812ECT
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC7812ECT CAD Model

Description

ON Semiconductor MC7812ECT Voltage Regulator

The ON Semiconductor MC7812ECT is a robust and reliable voltage regulator designed to deliver a fixed output voltage of 12V with an output current of up to 1A. This linear voltage regulator is a part of the MC78xx series, which is renowned for its high accuracy, low dropout voltage, and outstanding load and line regulation capabilities.

Key Features

  • Output Voltage: Precisely regulated 12V output, ideal for a wide range of electronic applications.
  • Output Current: Capable of supplying up to 1A of output current, suitable for moderate power needs.
  • Thermal Overload Protection: Integrated thermal shutdown mechanism prevents damage from overheating.
  • Short Circuit Protection: Built-in short circuit protection enhances the safety and longevity of the device.
  • No External Components Required: Internal voltage reference and compensation eliminate the need for additional parts.
  • Package: Available in a TO-220 package, which is easy to handle and mount on a variety of PCB layouts.

Applications

The MC7812ECT is suitable for diverse applications that require a stable 12V power supply. It's commonly used in:

  • Consumer Electronics
  • Power Management Solutions
  • Embedded Systems
  • Automotive Applications
  • Telecommunication Devices

Product Quality and Reliability

ON Semiconductor is a trusted name in the semiconductor industry, and the MC7812ECT is built to meet the company's high standards for quality and reliability. It is designed to withstand challenging conditions and is thoroughly tested to ensure it performs consistently over its lifespan.

Environmental Compliance

The MC7812ECT complies with environmental standards, ensuring that it meets current regulations for electronic products. ON Semiconductor is committed to sustainable manufacturing practices, and this product reflects their dedication to environmental responsibility.

With its combination of performance, protection features, and reliability, the MC7812ECT from ON Semiconductor is an excellent choice for designers looking for a dependable 12V voltage regulator.

You May Also Be Interested in

Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess