ON Semiconductor MC78M06G Voltage Regulator
The ON Semiconductor MC78M06G is a robust and reliable positive voltage regulator designed to deliver a fixed output voltage of 6V with an output current capability of up to 500mA. This integrated circuit is an essential component for a wide range of electronic applications requiring a stable voltage supply.
Key Features
- Output Voltage: The MC78M06G provides a steady 6V output, which is ideal for circuits that require a consistent voltage level for optimal performance.
- Output Current: Capable of delivering up to 500mA, this regulator can support a variety of low-power devices and applications.
- Thermal Overload Protection: The built-in thermal overload protection ensures that the device remains safe from damage due to excessive heat by shutting down the output when the internal temperature exceeds safe operating limits.
- Short Circuit Protection: In the event of a short circuit, the MC78M06G automatically limits the current to prevent damage to both the regulator and the connected components.
- No External Components Required: This voltage regulator is designed to operate without the need for any additional external components, simplifying the design and reducing the overall bill of materials.
- Standard TO-220 Package: The MC78M06G comes in a widely used TO-220 package, making it easy to integrate into a variety of circuit boards and designs.
- Wide Input Voltage Range: With an ability to handle input voltages from 11V to 35V, this regulator provides flexibility in accommodating varying power supplies while still ensuring a stable output.
Applications
The MC78M06G is suitable for use in a diverse range of electronic applications, including but not limited to:
- Consumer electronics
- Power supplies
- Automotive applications
- Telecommunication systems
- Computer systems
With its combination of features and protections, the ON Semiconductor MC78M06G stands out as a reliable choice for designers looking to ensure a stable and protected power supply for their electronic projects.