EN
  • EN
  • DE

MC78T12CT

Part No MC78T12CT
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description Standard Regulator Pos 12V 3A 3-Pin(3+Tab) TO-220 Rail / IC REG LDO 12V 3A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Tube
Part Status Obsolete(EOL)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 35V
Output Voltage 12V
Voltage Dropout (Maximum) 2.5V @ 3A
Output Current 3A
Operating Supply Current 5mA ~ 6mA
PSRR 67dB (120Hz)
Protection Features Over Current, Over Temperature
Operating Temperature Range 0°C ~ 125°C
Mounting Style Through Hole
Package TO-220-3
Manufacturer Package TO-220AB
Win Source Part Number 788024-MC78T12CT
Popularity Medium
Supply and Demand Status Limited
Family Name MC78T12
Introduction Date January 15, 1997
ECCN EAR99
Country of Origin Czech Republic, Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC78T12CT CAD Model

Description

ON Semiconductor MC78T12CT Voltage Regulator

The ON Semiconductor MC78T12CT is a robust, positive voltage regulator designed to deliver a fixed output voltage of 12V with an output current of up to 3A. This high-performance device is a part of the MC78T series, which is well-known for its reliability and efficiency in a wide range of applications. The MC78T12CT is housed in a TO-220 package, which is a versatile and widely accepted form factor for electronic components, ensuring compatibility with a variety of circuit board layouts.

Featuring thermal overload protection, the MC78T12CT safeguards itself and the application it is used in from damage due to excessive heat. This is complemented by its short-circuit protection feature, which adds an additional layer of security by preventing the regulator from failing in the case of an unexpected short. The combination of these protective features ensures a long operational life and a stable performance.

The MC78T12CT boasts a low dropout voltage, which makes it highly efficient in applications where the input voltage is close to the output voltage. This characteristic is particularly beneficial in battery-operated devices, where maximizing battery life is crucial. Additionally, the regulator has a low standby current, which further enhances its suitability for power-sensitive applications.

This voltage regulator is an excellent choice for a variety of electronic devices, such as consumer electronics, computer peripherals, and industrial control systems. Its ability to maintain a stable voltage despite variations in load and input voltage makes it indispensable in ensuring the reliable operation of sensitive electronics.

To facilitate easy integration into your design, the MC78T12CT comes with a standard pinout configuration, with the input, ground, and output pins clearly marked. This simplifies the design process and accelerates the development cycle, allowing engineers to focus on other critical aspects of their projects.

In summary, the ON Semiconductor MC78T12CT is a durable, efficient, and reliable solution for regulated power supply requirements. Its protective features, low dropout voltage, and ease of use make it a valuable component for any power management application.

You May Also Be Interested in

Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess