ON Semiconductor MC7915CDTR4 Voltage Regulator
The ON Semiconductor MC7915CDTR4 is a robust linear voltage regulator designed to offer a fixed negative output voltage of -15V. This high-quality component is part of ON Semiconductor's MC79 series, which is renowned for providing reliable and consistent performance in a variety of applications. The MC7915CDTR4 is specifically tailored for scenarios that require a stable and regulated power supply, ensuring that sensitive electronic circuits receive the correct voltage level for optimal operation.
This voltage regulator comes in a compact DPAK (TO-252) surface-mount package, which is ideal for space-constrained applications. It is capable of delivering an output current of up to 1A, making it suitable for a wide range of electronic devices, from consumer electronics to industrial control systems. The MC7915CDTR4 is designed with thermal overload protection and short-circuit protection features, which safeguard the device and the circuits it powers from potential damage due to excessive heat or current.
With a low dropout voltage, the MC7915CDTR4 maintains regulation even when the input-to-output differential is minimal, which is particularly beneficial in battery-operated devices where the input voltage may vary or decrease over time. The regulator also boasts a low quiescent current, which enhances its efficiency and makes it a great choice for power-sensitive applications.
The MC7915CDTR4 is characterized by its ease of use, requiring only two external capacitors for stability, one on the input and one on the output. This simplicity allows for straightforward integration into a variety of circuit designs. ON Semiconductor's commitment to quality ensures that each MC7915CDTR4 voltage regulator meets the highest standards, providing reliable performance even in demanding conditions.
Whether you're designing consumer electronics, automotive systems, or industrial machinery, the ON Semiconductor MC7915CDTR4 voltage regulator is an excellent choice for maintaining a stable power supply and protecting your valuable circuits.