EN
  • EN
  • DE

MC79L05ACPRPG

Part No MC79L05ACPRPG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO -5V 0.1A TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging AMMO PACKAGE
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage -30V
Nominal Output Voltage (Min/Fixed) -5V
Dropout Voltage-Max 1.7V @ 40mA (Typ)
Output Current 100mA
PSRR 49dB (120Hz)
Control Protection Features Over Temperature, Short Circuit
Temperature Range - Operating 0°C to 125°C
Regulator Topology Negative Fixed
Output Voltage -5V
Voltage - Dropout (Typical) 1.7V @ 40mA
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 111955-MC79L05ACPRPG
Ultra Librarian 3D Model Ultra Librarian MC79L05ACPRPG CAD Model

Description

ON Semiconductor MC79L05ACPRPG Voltage Regulator

The MC79L05ACPRPG is a reliable fixed negative voltage regulator designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This component is part of the MC79 series, which is well-regarded for its stability and robustness in a variety of electronic applications. The regulator is capable of providing a steady -5V output, making it an ideal choice for powering sensitive electronics that require a consistent negative voltage reference.

With an output current of up to 100mA, the MC79L05ACPRPG is suitable for low power consumption devices. Its thermal overload protection ensures that the device remains safe even under conditions where the power dissipation is higher than the specified limits. The short-circuit current limiting feature provides additional protection by preventing excessive current flow through the circuit, which can be detrimental to both the regulator and the connected components.

This voltage regulator is presented in a TO-92 package, which is a widely used configuration known for its compact size and ease of integration into various circuit designs. The three-terminal device is simple to implement and requires minimal external components, which can be beneficial for designers looking to maintain a clean and straightforward layout.

The MC79L05ACPRPG operates over a wide range of input voltages, starting from -7V up to -20V, providing flexibility in various application scenarios. Its excellent ripple rejection capabilities ensure that the output voltage remains stable even in the presence of fluctuations in the input supply, which is crucial for maintaining the performance of the downstream electronics.

Applications for the MC79L05ACPRPG are diverse and include consumer electronics, instrumentation, and other electronic systems that necessitate a stable negative voltage supply. The device's high accuracy and reliability make it a preferred choice for designers looking for a cost-effective yet efficient voltage regulation solution.

Overall, the MC79L05ACPRPG from ON Semiconductor is a testament to the company's commitment to providing high-quality components that meet the stringent requirements of modern electronic devices.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess