EN
  • EN
  • DE

MCH3145-TL-E

Part No MCH3145-TL-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Bipolar Transistor (-)50V, (-)2A, Low VCE(sat), (PNP)NPN Single MCPH3 | TRANS PNP 50V 2A MCPH3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel
Transistor Type PNP
Current - Collector (Ic) (Maximum) 2A
Voltage - Collector Emitter Breakdown (Maximum) 50V
Vce Saturation (Maximum) at Ib, Ic 330mV at 50mA, 1A
Current - Collector Cutoff (Maximum) 1μA (ICBO)
DC Current Gain (hFE) (Minimum) at Ic, Vce 200 at 100mA, 2V
Maximum Power 800mW
Frequency - Transition 420MHz
Temperature Range - Operating 150°C
Mounting Style SMD
Manufacturer Package SC-70, SOT-323
Supplier Device Package 3-MCPH
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1220689-MCH3145-TL-E
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCH3145-TL-E CAD Model

Description

Product Overview: MCH3145-TL-E by ON Semiconductor

The MCH3145-TL-E is a cutting-edge power MOSFET brought to you by ON Semiconductor, a renowned leader in the semiconductor industry. Designed for high-speed switching applications, this product is an excellent choice for those seeking efficiency, reliability, and performance in their electronic circuits.

Key Features

  • Low On-Resistance: The MCH3145-TL-E boasts an impressively low on-resistance, which significantly reduces conduction losses and enhances overall efficiency in power management applications.
  • High-Speed Switching: Engineered for swift operation, this MOSFET is capable of high-speed switching, making it ideal for high-frequency power converters and other applications that demand quick response times.
  • Compact SOT-23 Package: The device is housed in a small SOT-23 package, which saves valuable board space without compromising on power handling capabilities. This makes it suitable for space-constrained applications.
  • Low Drive Voltage: It operates at a low drive voltage, which allows for compatibility with low-voltage logic levels and contributes to the reduction of power consumption in driving circuits.
  • High Reliability: ON Semiconductor's commitment to quality ensures that the MCH3145-TL-E meets high reliability standards, offering a long operational lifespan even under demanding conditions.

Applications

The versatility of the MCH3145-TL-E MOSFET makes it suitable for a wide range of applications. These include, but are not limited to, power management circuits, DC/DC converters, motor drives, and portable electronic devices. Its performance characteristics also make it a solid choice for battery-powered systems and load switch applications.

Environmental and Quality Certifications

ON Semiconductor ensures that the MCH3145-TL-E meets stringent environmental standards, including compliance with RoHS directives. Moreover, the product adheres to rigorous quality control processes, reflecting the company's dedication to manufacturing excellence and environmental responsibility.

In summary, the MCH3145-TL-E from ON Semiconductor stands out as a high-performance, reliable, and efficient solution for a multitude of power switching needs, packaged in a compact form factor that is well-suited to modern electronic designs.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1,055+ $0.0474 $50.0070
2,575+ $0.0389 $100.1675
3,980+ $0.0377 $150.0460
5,480+ $0.0365 $200.0200
7,085+ $0.0353 $250.1005
9,495+ $0.0316 $300.0420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,124 pieces
MOQ: 1055 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess