EN
  • EN
  • DE

MCH3374-TL-E

Part No MCH3374-TL-E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 12V 3A MCPH3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Not For New Designs
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 12V
Continuous Drain Current at 25°C 3A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4V
Max Gate Charge 5.6nC @ 4.5V
Max Input Capacitance 405pF @ 6V
Maximum Gate-Source Voltage ±8V
Power Dissipation (Max) 1W (Ta)
Maximum Rds On at Id,Vgs 70 mOhm @ 1.5A, 4.5V
Mounting SMD (SMT)
Case / Package SC-70FL/MCPH3
Dimension 3-SMD, Flat Leads
Win Source Part Number 044616-MCH3374-TL-E
Ultra Librarian 3D Model Ultra Librarian MCH3374-TL-E CAD Model

Description

ON Semiconductor MCH3374-TL-E P-Channel MOSFET

Introducing the MCH3374-TL-E, a high-performance P-Channel MOSFET brought to you by ON Semiconductor, a leader in energy-efficient innovations. This MOSFET is a testament to ON Semiconductor's commitment to providing advanced power management solutions that meet the evolving needs of modern electronic devices.

The MCH3374-TL-E is designed to optimize power efficiency and reliability, making it an ideal choice for a wide range of applications. It features a compact surface-mount package, specifically the TSMT6, which allows for efficient use of PCB space without compromising performance. This MOSFET is characterized by low on-resistance and high-speed switching capabilities, which are essential for reducing energy loss and improving the overall efficiency of electronic systems.

With a drain-source voltage (V<sub>DS) of -20V and a continuous drain current (I<sub>D) of -6A, the MCH3374-TL-E is capable of handling significant power levels. Its low threshold voltage ensures that it can be easily driven by low-voltage control circuits, making it suitable for portable and battery-powered applications where power conservation is critical.

Moreover, the MCH3374-TL-E features a built-in gate protection diode that provides enhanced protection against electrostatic discharge (ESD). This protection is crucial for maintaining the longevity and reliability of the MOSFET, especially in environments where ESD events are more likely to occur.

Applications for the MCH3374-TL-E are diverse and include power management circuits, load switches, battery protection, and other power-intensive applications. Its robustness and efficiency make it particularly well-suited for use in consumer electronics, such as smartphones, tablets, and laptops, as well as in industrial and automotive systems where high efficiency and reliability are paramount.

Choose the ON Semiconductor MCH3374-TL-E P-Channel MOSFET for your next design to ensure that you are leveraging the latest in power management technology for enhanced performance and energy savings.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us
Rohm Semiconductor
MOSFET P-CH 20V 1A WEMT6
Lowest to $2.8240
IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136
STMicroelectronics
MOSFET N-CH 500V 7.5A TO-220FP
Lowest to $2.4717
Infineon Technologies
MOSFET N-CH 30V 11A 8-SOIC
Lowest to $1.6320
IXYS
HiPerFET Power MOSFETs
Need more? Email Us
Infineon Technologies
MOSFET N-CH 100V 8.3A 8-SOIC
Lowest to $0.5419
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us
STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9324 $52.7832
42+ $2.4061 $101.0562
65+ $2.3309 $151.5085
89+ $2.2557 $200.7573
115+ $2.1805 $250.7575
154+ $1.9549 $301.0546
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,187 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess