EN
  • EN
  • DE

MCH5839-TL-W

Part No MCH5839-TL-W
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 20V 1.5A SC88AFL / P-Channel 20 V 1.5A (Ta) 800mW (Ta) Surface Mount SC-88AFL/MCPH5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr onsemi
Package Tape & Reel
Product Status Obsolete
FET Type P-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 20 V
Current - Continuous Drain (Id) @ 25°C 1.5A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Rds On (Max) @ Id, Vgs 266mOhm @ 750mA, 4.5V
Vgs(th) (Max) @ Id 1.4V @ 1mA
Gate Charge (Qg) (Max) @ Vgs 1.7 nC @ 4.5 V
Vgs (Max) ±10V
Input Capacitance (Ciss) (Max) @ Vds 120 pF @ 10 V
Power Dissipation (Max) 800mW (Ta)
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package SC-88AFL/MCPH5
Package / Case 5-SMD, Flat Leads
Base Product Number MCH58
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Names MCH5839-TL-WOSDKR,ONSONSMCH5839-TL-W,MCH5839-TL-WOSTR,MCH5839-TL-WOSCT,2156-MCH5839-TL-W,MCH5839-TL-W-ND
Standard Package 3,000
Win Source Part Number 1078057-MCH5839-TL-W
Ultra Librarian 3D Model Ultra Librarian MCH5839-TL-W CAD Model

Description

The MCH5839-TL-W is a cutting-edge electronic component manufactured by ON Semiconductor, a leader in the semiconductor industry. This product is a MOSFET transistor, designed for high-efficiency power management and switching applications. Its compact form factor and high reliability make it an ideal choice for a wide range of electronic devices.

Key Features

  • Low On-Resistance: The MCH5839-TL-W boasts a low on-resistance, which minimizes power loss and improves overall efficiency in circuit operation.
  • High-Speed Switching: Engineered for rapid switching performance, this MOSFET enables high-speed operation, essential for modern electronic applications.
  • Low Threshold Voltage: It has a low gate threshold voltage, facilitating easier control and a wider range of applications.
  • Surface Mount Package: The device comes in a compact surface-mount package, which allows for high-density mounting and is suitable for automated assembly processes.
  • Energy-Saving: The MCH5839-TL-W is designed with energy-saving features in mind, contributing to the development of greener electronic solutions.

Applications

ON Semiconductor's MCH5839-TL-W is versatile and can be used in various applications, including:

  • Power supply circuits
  • DC-DC converters
  • Motor drives
  • Lighting systems
  • Telecommunication equipment

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The MCH5839-TL-W is built to meet rigorous standards, ensuring durability and consistent performance. With ON Semiconductor's reputation for reliability, you can trust this MOSFET to be a dependable component in any project.

Environmental Compliance

The MCH5839-TL-W complies with environmental regulations, including RoHS and REACH. ON Semiconductor is dedicated to environmental stewardship and ensures that their products are manufactured with sustainability in mind.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117
Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
Vishay
Trans MOSFET P-CH 20V 4.5A 8-Pin SOIC N T/R / MOSFET P-CH 20V 4.5A 8-SOIC
Lowest to $0.5821
Vishay
MOSFET N-CH 12V 13A PPAK SO-8 / Trans MOSFET N-CH 12V 13A 8-Pin PowerPAK SO T/R
Lowest to $2.9105
Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess