EN
  • EN
  • DE

MCK12140DR2G

Part No MCK12140DR2G
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC DETECTOR PHASE FREQ 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Phase Frequency Detector
PLL No
Input ECL
Output ECL
Number of Circuits 1
Differential - Input and Output No/Yes
Maximum Input Frequency 800MHz
Supply Voltage - Operating 4.75 V to 5.5 V
Temperature Range - Operating -40°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 041553-MCK12140DR2G
Ultra Librarian 3D Model Ultra Librarian MCK12140DR2G CAD Model

Description

ON Semiconductor MCK12140DR2G Overview

The MCK12140DR2G is a high-performance, precision voltage-controlled oscillator (VCO) from ON Semiconductor, designed to provide a stable and reliable clock source for a wide range of electronic applications. This VCO is a critical component in systems where accurate timing is paramount, such as in telecommunications, networking, and high-speed digital circuits.

Key Features

  • Frequency Range: The MCK12140DR2G operates over a broad frequency range, making it versatile for various applications.
  • Low Phase Noise: It offers low phase noise, which is essential for maintaining signal integrity in communication systems and ensuring minimal distortion.
  • High Stability: The device provides high-frequency stability, which is crucial for applications that require a consistent clock signal over varying conditions.
  • Adjustable Output: The output frequency of the VCO can be adjusted using an external voltage, providing flexibility in tuning the oscillator to the desired frequency.
  • Temperature Compensated: The MCK12140DR2G is designed to be temperature compensated, ensuring that its performance remains consistent despite changes in the operating temperature.
  • Supply Voltage: It is designed to operate at a single supply voltage, simplifying the power supply design and reducing system complexity.
  • Surface Mount Package: The device comes in a compact surface-mount package, which is ideal for space-constrained applications and modern PCB designs.

Applications

The MCK12140DR2G's versatility and performance make it suitable for a variety of applications, including:

  • Telecommunications equipment
  • Data communication systems
  • PLL (Phase-Locked Loop) circuits
  • Test and measurement equipment
  • High-speed digital clocks
  • Wireless infrastructure

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MCK12140DR2G is no exception. It is manufactured to meet high-quality standards, ensuring reliable performance and longevity in critical applications. The device is also RoHS compliant, adhering to environmental regulations regarding hazardous substances.

Conclusion

The MCK12140DR2G from ON Semiconductor is a top-tier VCO that offers a combination of performance, stability, and flexibility. Its ability to maintain a low phase noise and high stability across a wide range of operating conditions makes it an excellent choice for designers looking for a dependable clock source solution.

You May Also Be Interested in

Renesas Electronics America
IC CLK BUFF ZD SPREADSPECT 8SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
IDT, Integrated Device Technology Inc
Quad PLL for DTV | IC QUAD PLL FOR DTV 16-TSSOP
Need more? Email Us
Maxim Integrated
IC ADAPTER CLOCK RATE 8-DIP
Lowest to $15.6410
Cypress Semiconductor Corp
High-Speed Multi-Phase PLL Clock Buffer
Lowest to $50.0925
Analog Devices Inc.
Fractional-N/Integer-N PLL Synthesizer
Lowest to $7.4791
Cypress Semiconductor Corp
Low Skew Clock Buffer
Need more? Email Us
Analog Devices Inc.
6-Output Clock Generator with Integrated 1.6 GHz VCO | IC CLOCK GEN 6CH 1.8GHZ 48LFCSP
Lowest to $24.7389
Skyworks Solutions Inc.
IC BASE/BLANK PROTOTYPE 44QFN
Lowest to $36.3806
Texas Instruments
Fully Integrated Wide-Range, Low-Jitter, Crystal-Oscillator Clock Generator
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6900 $59.1800
53+ $2.2072 $116.9816
82+ $2.1379 $175.3078
112+ $2.0686 $231.6832
145+ $2.0005 $290.0725
194+ $1.7937 $347.9778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess