EN
  • EN
  • DE

MGSF3455VT1

Part No MGSF3455VT1
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description P-CHANNEL POWER MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 228595-MGSF3455VT1
Ultra Librarian 3D Model Ultra Librarian MGSF3455VT1 CAD Model

Description

Introducing the MGSF3455VT1 Power MOSFET by ON Semiconductor

The MGSF3455VT1 is a state-of-the-art Power MOSFET brought to you by ON Semiconductor, a well-respected leader in the semiconductor industry. This device is meticulously designed to meet the rigorous demands of modern electronic circuits, providing efficient power management and switching capabilities.

Key Features:

  • Low On-Resistance: The MGSF3455VT1 boasts an exceptionally low on-resistance, which translates to reduced power loss and improved energy efficiency in your applications.
  • High Switching Speed: With its rapid switching performance, this MOSFET is ideal for high-frequency applications, ensuring minimal switching losses and better overall performance.
  • Robust Thermal Performance: Designed to handle significant thermal stresses, the MGSF3455VT1 can sustain stable operation even at elevated temperatures, making it suitable for challenging environments.
  • Gate Charge Optimization: The device features an optimized gate charge that facilitates lower switching energies, which is critical for power-sensitive designs.

Applications:

The versatility of the MGSF3455VT1 allows it to be used across a wide range of applications. It is particularly well-suited for:

  • DC/DC Converters
  • Power Management Systems
  • Motor Drives
  • Computing and Server Power Supplies
  • Telecommunication Equipment

Product Specifications:

The MGSF3455VT1 is encapsulated in a compact, surface-mount package, which allows for efficient use of PCB space. The device is characterized by a drain-to-source voltage (V<sub>DS) of up to 30V, which ensures a wide operating range for various circuit designs. Additionally, the continuous drain current (I<sub>D) is rated at a significant level, providing ample current handling capability for most power applications.

ON Semiconductor is committed to delivering high-quality, reliable components. The MGSF3455VT1 is a testament to this commitment, offering designers a robust and efficient solution for their power switching needs. With its exceptional performance and reliability, the MGSF3455VT1 is an excellent choice for engineers looking to enhance their electronic designs.

For more information, datasheets, and support resources, visit the ON Semiconductor website or contact your local ON Semiconductor sales representative.

You May Also Be Interested in

IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415
Freescale Semiconductor - NXP
RF POWER FIELD-EFFECT TRANSISTOR / RF Mosfet LDMOS (Dual) 28 V 350 mA 2.58GHz 15.5dB 28W NI-780S-4L2L
Lowest to $216.4180
STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661
STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201
STMicroelectronics
MOSFET N-CH 600V 10A TO220FP
Lowest to $2.6969
STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352
STMicroelectronics
MOSFET N-CH 500V 22A TO220FP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess