EN
  • EN
  • DE

MJ11033G

Part No MJ11033G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP DARL 120V 50A TO3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tray
Status Active
Transistor Polarity PNP - Darlington
Maximum Current Collector 50A
VCEO Maximum Collector-Emitter Breakdown Voltage 120V
Max Vce (sat) 3.5V @ 500mA, 50A
Collector Cut-off Current(Max) 2mA
Typical Gain (hFE) (Min) 1000 @ 25A, 5V
Maximum Power Dissipation 300W
Temperature Range - Operating -55°C to 200°C (TJ)
Mounting Through Hole
Case / Package TO-3
Win Source Part Number 208437-MJ11033G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Industrial, Power Management
Ultra Librarian 3D Model Ultra Librarian MJ11033G CAD Model

Description

ON Semiconductor MJ11033G Power Transistor

The MJ11033G is a high-power bipolar transistor from ON Semiconductor, designed to deliver robust performance for a wide range of demanding applications. This semiconductor device is known for its high current and voltage handling capabilities, making it an ideal choice for power switching and amplification purposes.

At the core of the MJ11033G's functionality is its ability to efficiently manage power. It is characterized by a collector-emitter voltage (VCEO) of 120V, and a collector current (IC) rating of up to 50A in continuous mode, which is indicative of its suitability for high-power circuits. Moreover, the device can handle a peak collector current of up to 100A, offering a significant margin for applications with transient surge requirements.

One of the defining features of the MJ11033G is its gain-bandwidth product, which is optimized for low-frequency operations typical of power regulators and audio amplifiers. This ensures that the transistor can provide stable performance over a range of frequencies without sacrificing power handling or efficiency.

The construction of the MJ11033G utilizes ON Semiconductor's state-of-the-art manufacturing processes, which contribute to its excellent thermal and electrical characteristics. The transistor comes in a TO-204AA package, also known as the TO-3 package, renowned for its high thermal conductivity and robustness, making it suitable for high-power and high-temperature operations.

Applications that can benefit from the MJ11033G include, but are not limited to, power supply circuits, motor controllers, audio amplifiers, and switching regulators. Its reliability and performance also make it an excellent choice for industrial and commercial systems that require stable operation under challenging conditions.

Overall, the MJ11033G from ON Semiconductor is a testament to the company's commitment to providing high-quality power management solutions. Its combination of high current handling, voltage capabilities, and thermal efficiency make it a valuable component for engineers and designers working on power-intensive applications.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8797 $59.3985
9+ $11.1279 $100.1511
14+ $10.7519 $150.5266
20+ $10.0000 $200.0000
26+ $9.6241 $250.2266
33+ $9.2482 $305.1906
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess