EN
  • EN
  • DE

MJD5731T4

Part No MJD5731T4
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 350V 1A DPAK / High Voltage PNP Silicon Power Transistors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Part Status Obsolete (End Of Life)
Transistor Type PNP
Current - Collector (Ic) (Maximum) 1A
Voltage - Collector Emitter Breakdown (Maximum) 350V
Vce Saturation (Maximum) at Ib, Ic 1V at 200mA, 1A
Current - Collector Cutoff (Maximum) 100μA
DC Current Gain (hFE) (Min) at Ic, Vce 30 at 300mA, 10V
Power - Max 1.56W
Frequency - Transition 10MHz
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package DPAK
Part Number Series MJD5731
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807778-MJD5731T4
Ultra Librarian 3D Model Ultra Librarian MJD5731T4 CAD Model

Description

The ON Semiconductor MJD5731T4 is a high-performance power transistor designed to deliver efficient power management and conversion in a wide array of electronic applications. This robust component is engineered to meet the demanding requirements of modern circuit designs, offering reliability and energy efficiency in a compact package.

Key Features:

  • High Voltage Tolerance: The MJD5731T4 is capable of withstanding high voltage conditions, making it suitable for high-voltage power applications.
  • High Current Rating: This power transistor can handle significant current, which is essential for heavy-duty operations in power supply circuits.
  • Low Saturation Voltage: The low V<sub>CE(sat) characteristic minimizes power loss and improves efficiency, which is critical for power regulation and switching applications.
  • Fast Switching Speed: Fast switching capabilities enable the MJD5731T4 to perform well in applications requiring quick transitions, such as motor control and DC-DC converters.
  • Thermal Efficiency: With an excellent thermal performance, this transistor ensures stability and long-term reliability even under thermal stress.

Applications:

The MJD5731T4 is versatile and can be used in various applications, including:

  • Switch mode power supplies (SMPS)
  • Motor controllers
  • DC-DC converters
  • Power management systems
  • Automotive and industrial applications

Package and Quality:

The MJD5731T4 comes in a DPAK (TO-252) package, which is known for its compact footprint and excellent power dissipation characteristics. This package is suitable for surface mount technology (SMT), facilitating easy integration into various circuit boards. ON Semiconductor ensures that each unit meets rigorous quality standards, providing reliable performance in commercial, industrial, and automotive environments.

In conclusion, the ON Semiconductor MJD5731T4 power transistor is a high-quality component that offers efficiency, durability, and versatility, making it an excellent choice for designers looking to enhance their power management systems.

You May Also Be Interested in

ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1808 $59.0400
120+ $0.9690 $116.2800
185+ $0.9386 $173.6410
255+ $0.9083 $231.6165
330+ $0.8780 $289.7400
445+ $0.7872 $350.3040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,045 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess