EN
  • EN
  • DE

MJE700

Part No MJE700
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS DARL PNP 4A 60V TO225AA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Transistor Type PNP - Darlington
Current - Collector (Ic) (Max) 4 A
Voltage - Collector Emitter Breakdown (Max) 60 V
Vce Saturation (Max) @ Ib, Ic 2.5V @ 30mA, 1.5A
Current - Collector Cutoff (Max) 100µA
DC Current Gain (hFE) (Min) @ Ic, Vce 750 @ 1.5A, 3V
Power - Max 40 W
Mounting Type Through Hole
Package / Case TO-225AA, TO-126-3
Supplier Device Package TO-126
Base Product Number MJE700
Standard Package 500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 884913-MJE700
Ultra Librarian 3D Model Ultra Librarian MJE700 CAD Model

Description

The MJE700 is a high-performance PNP power transistor from ON Semiconductor, designed for a broad spectrum of electronic applications. This versatile component is a staple in the world of power amplification and switching, catering to the needs of both commercial and industrial markets. The MJE700 is well-suited for a range of uses, from power supplies to motor controllers, and is known for its reliability and efficiency.

Key Features:

  • Voltage Ratings: The MJE700 boasts a collector-emitter voltage (VCEO) of 60V, ensuring it can handle moderate power levels in various circuits without succumbing to voltage stress.
  • Current Handling: With a continuous collector current (IC) rating of 4A, this transistor can comfortably drive medium-power loads, making it an excellent choice for amplification and switching applications.
  • Power Dissipation: It is capable of dissipating up to 40W of power, contributing to its robustness and ability to manage thermal challenges in active operation.
  • Gain Bandwidth Product (fT): The MJE700 has a gain bandwidth product of 4MHz, which indicates decent frequency response for audio and other signal-processing applications.
  • Complementarity: The device is complementary to the NPN type MJE700's counterpart, the MJE800, allowing designers to implement push-pull configurations and other complementary pair designs with ease.

Applications:

The MJE700's robust performance profile makes it suitable for a wide array of applications, including:

  • Linear and switching power supplies
  • Power amplifiers
  • DC-DC converters
  • Motor control circuits
  • Audio amplifiers
  • Driver stages in high-fidelity amplifiers and sound equipment

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the MJE700 is no exception. It is manufactured to the highest standards, ensuring consistent performance and longevity. Engineers and designers can rely on this component for their critical designs, knowing it meets stringent industry specifications and reliability criteria.

You May Also Be Interested in

Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess