EN
  • EN
  • DE

MJL4302A

Part No MJL4302A
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Complementary NPN-PNP Silicon Power Bipolar Transistors | TRANS PNP 350V 15A TO264
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Transistor Type PNP
Current - Collector (Ic) (Maximum) 15A
Voltage - Collector Emitter Breakdown (Maximum) 350V
Vce Saturation (Maximum) at Ib, Ic 1V at 800mA, 8A
Current - Collector Cutoff (Maximum) 100μA
DC Current Gain (hFE) (Minimum) at Ic, Vce 80 at 5A, 5V
Maximum Power 230W
Frequency - Transition 35MHz
Temperature Range - Operating -65°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-264-3, TO-264AA
Supplier Device Package TO-264
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1223798-MJL4302A
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Audio
Ultra Librarian 3D Model Ultra Librarian MJL4302A CAD Model

Description

The MJL4302A, manufactured by ON Semiconductor, is a high-fidelity audio output power transistor designed to deliver premium sound quality for demanding audio applications. This power transistor is specifically engineered to enhance the performance of high-power audio amplifiers, ensuring that they produce clear, undistorted sound even at high volumes.

Key Features

  • High-Fidelity Audio: The MJL4302A is tailored for audio applications where fidelity is paramount, ensuring minimal signal distortion and superior sound reproduction.
  • High Power Handling: With its ability to handle significant power levels, this transistor is ideal for use in high-power audio amplifiers, providing reliable performance under strenuous conditions.
  • Complementary NPN Type: The MJL4302A is a PNP transistor that is complementary to the MJL4281A NPN type, allowing for a well-balanced output stage in push-pull amplifier configurations.
  • Robust Construction: Featuring ON Semiconductor's advanced build quality, the MJL4302A offers excellent reliability and a long operational lifespan, even in demanding environments.

Specifications

Parameter Value Collector-Emitter Voltage (V<sub>CEO) 350 V Collector Current (I<sub>C) 15 A Power Dissipation (P<sub>D) 200 W Transition Frequency (f<sub>T) 4 MHz Operating Junction Temperature (T<sub>J) -65 to +150 °C

Applications

The MJL4302A is particularly suitable for high-end audio applications, such as professional audio amplifiers, home theater systems, and high-quality audio equipment. Its robust design and excellent sound reproduction capabilities make it a preferred choice for audiophiles and professionals seeking the best in audio performance.

Whether you're designing a new audio system or upgrading an existing one, the MJL4302A from ON Semiconductor is a reliable and high-performing component that will take your audio experience to the next level.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6162 $52.3240
47+ $2.1467 $100.8949
73+ $2.0796 $151.8108
100+ $2.0125 $201.2500
129+ $1.9454 $250.9566
172+ $1.7442 $300.0024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,108 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess