EN
  • EN
  • DE

MMBF5460LT1G

Part No MMBF5460LT1G
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Description JFET P-CH 40V 0.225W SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Polarity P-Channel
Voltage - Breakdown (V(BR)GSS) 40V
Current - Drain (Idss) @ Vds (Vgs=0) 1mA @ 15V
Voltage - Cutoff (VGS off) @ Id 750mV @ 1μA
Max Input Capacitance 7pF @ 15V
Maximum Power Dissipation 225mW
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Win Source Part Number 1078251-MMBF5460LT1G
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Audio, Power Management
Ultra Librarian 3D Model Ultra Librarian MMBF5460LT1G CAD Model

Description

ON Semiconductor MMBF5460LT1G P-Channel JFET

The MMBF5460LT1G is a high-performance P-Channel JFET (Junction Field Effect Transistor) designed and manufactured by ON Semiconductor, a leading provider in the semiconductor industry. This device is widely used in a variety of applications, including analog switches, choppers, commutators, and low-noise amplifiers due to its excellent electronic properties.

The MMBF5460LT1G offers a compact SOT-23 package, making it suitable for space-constrained applications. This small footprint does not compromise its capability to deliver reliable and efficient performance. It is designed to operate with a gate-source voltage (Vgs) of -40V, and it features a forward gate current (Igf) of 10mA, which is indicative of its robustness in handling signal levels.

Key Features

  • High Input Impedance: The high input impedance allows for minimal current draw from the preceding stage, making it an ideal choice for input stages of high-impedance amplifiers.
  • Low On-Resistance: The low on-resistance of the MMBF5460LT1G ensures efficient current flow with minimal voltage drop across the device when it is in the 'on' state.
  • Fast Switching: This JFET is capable of fast switching speeds, which is beneficial for applications that require quick transitions between on and off states.
  • Low Noise: The MMBF5460LT1G is designed to have low noise characteristics, making it suitable for applications where signal integrity is crucial.

Applications

  • Analog Switches
  • Choppers
  • Commutators
  • Low-Noise Amplifiers
  • Audio Amplifiers
  • Sample and Hold Circuits

ON Semiconductor's commitment to quality ensures that the MMBF5460LT1G meets stringent performance standards. This JFET is RoHS compliant, meaning it adheres to environmental directives by avoiding the use of hazardous substances. Whether you're designing a sophisticated audio system or a precise measurement instrument, the MMBF5460LT1G from ON Semiconductor is a reliable choice that combines performance with compact packaging.

You May Also Be Interested in

ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.5047
ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us
Microchip Technology
JFET P-CH 30V 10MA TO18
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 25 V 500 mW Surface Mount 8-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1998
Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.0982
Microsemi Corporation
JFET N-CH 30V TO18
Need more? Email Us
ON Semiconductor
JFET N-CH 50MA 3MCPH
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3545 $51.4025
345+ $0.2909 $100.3605
535+ $0.2818 $150.7630
735+ $0.2727 $200.4345
950+ $0.2637 $250.5150
1,270+ $0.2364 $300.2280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,600 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess