EN
  • EN
  • DE

PMBD914/G

Part No PMBD914/G
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 100V 215MA SOT23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Rectifiers - Single
Manufacturer NXP
Packaging Reel(TR)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 100V
Current - Average Rectified (Io) 215mA (DC)
Voltage - Forward (Vf) (Max) @ If 1.25V @ 150mA
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 4ns
Current - Reverse Leakage @ Vr 1μA @ 75V
Capacitance @ Vr, F 1.5pF @ 0V, 1MHz
Mounting Style SMD/SMT
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Device Package SOT-23 (TO-236AB)
Operating Temperature - Junction 150°C (Max)
Win Source Part Number 004373-PMBD914/G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PMBD914/G CAD Model

Description

The NXP PMBD914/G is a robust, high-speed switching diode designed to fulfill a wide array of switching applications. This versatile component is engineered to provide fast switching performance with a reverse recovery time that ensures efficiency in high-frequency circuits.

Key Features

  • Low Capacitance: The PMBD914/G boasts low junction capacitance, making it well-suited for high-speed switching applications where minimal signal distortion is crucial.
  • High-Speed Switching: With its fast switching speed, this diode is ideal for high-frequency applications, ensuring that electronic devices operate with precision and reliability.
  • Reverse Recovery Time: The diode has an excellent reverse recovery time, which contributes to the efficiency of the overall circuit by minimizing power loss during the switching process.
  • Surface Mount Package: The PMBD914/G comes in a compact SOT23 package, making it easy to integrate into various electronic assemblies without taking up significant board space.

Applications

The NXP PMBD914/G is suitable for a range of applications, including:

  • High-speed switching in digital circuits
  • Switching power supplies
  • High-frequency inverters
  • Signal processing
  • Logic circuits

Technical Specifications

Parameter Value Package SOT23 Maximum Repetitive Reverse Voltage 100 V Continuous Reverse Voltage 75 V Forward Continuous Current 150 mA Reverse Recovery Time 4 ns Junction Capacitance 1.5 pF

With its combination of high-speed switching capability, low capacitance, and efficient reverse recovery time, the NXP PMBD914/G is a reliable choice for designers looking to optimize their high-frequency circuit designs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTT 100V 2A SOD128/CFP5
Lowest to $14.5523
General Semiconductor
DIODE GP 1.2KV 20A TO220-2FP
Lowest to $3.4926
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
MICROSS/On Semiconductor
100V SW DIODE IN X2DFNW2
Lowest to $2.9105
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTTKY 45V 5A CFP15B
Lowest to $0.2339
Micro Commercial Co
Interface
Lowest to $0.0880
Micro Commercial Co
DIODE GEN PURP 1KV 1A DO214AA
Lowest to $0.0352
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess