EN
  • EN
  • DE
  • IT

MMBT3904LT

Part No MMBT3904LT
Manufacturer ON Semiconductor
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+13KNo
Reference case SOT-23SC-59
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 755012-MMBT3904LT
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MMBT3904LT CAD Model

Description

ON Semiconductor MMBT3904LT NPN Bipolar Transistor

The ON Semiconductor MMBT3904LT is a high-quality NPN bipolar (BJT) transistor designed for general-purpose amplifier and switching applications. This versatile component is a staple in electronic circuits due to its reliability and performance. The MMBT3904LT comes in a compact SOT-23 surface-mount package, making it suitable for automated assembly processes and space-constrained applications.

Key Features

  • Voltage Ratings: The MMBT3904LT boasts a collector-emitter voltage (V<sub>CEO) of 40V, a collector-base voltage (V<sub>CBO) of 60V, and an emitter-base voltage (V<sub>EBO) of 6V.
  • Current Handling: It can handle continuous collector currents up to 200 mA, making it suitable for a wide range of applications.
  • Power Dissipation: With a total device dissipation of 350 mW, this transistor can efficiently manage power within its operating parameters.
  • Gain Bandwidth Product: It offers a transition frequency of 300 MHz, providing good amplification characteristics for high-frequency signals.
  • High Current Gain: The MMBT3904LT features a DC current gain (h<sub>FE) range from 100 to 300, ensuring robust signal amplification.

Applications

The MMBT3904LT is suitable for a variety of electronic applications including:

  • General-purpose amplification
  • Switching circuits
  • Linear amplification
  • Signal processing
  • Power management

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MMBT3904LT is no exception. It is designed to meet or exceed industry standards for performance and reliability. The device's robust construction ensures stability over a wide range of temperatures and operating conditions, making it a reliable choice for both commercial and industrial applications.

Environmental Compliance

The MMBT3904LT is compliant with RoHS directives, ensuring that it meets global environmental standards by avoiding the use of hazardous substances in its manufacture. This commitment to environmental responsibility makes the MMBT3904LT an ideal choice for eco-conscious businesses and consumers aiming to reduce their ecological footprint.

You May Also Be Interested in

Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
2,620+ $0.0191 $50.0420
5,590+ $0.0179 $100.0610
8,675+ $0.0173 $150.0775
12,500+ $0.0160 $200.0000
16,235+ $0.0154 $250.0190
20,275+ $0.0148 $300.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150,000 pieces
MOQ: 2620 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess