EN
  • EN
  • DE

MMBT8099LT1

Part No MMBT8099LT1
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Amplifier Transistor | TRANS NPN 80V 0.5A SOT23
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Maximum) 500mA
Voltage - Collector Emitter Breakdown (Maximum) 80V
Vce Saturation (Maximum) at Ib, Ic 400mV at 5mA, 100mA
Current - Collector Cutoff (Maximum) 100nA
DC Current Gain (hFE) (Minimum) at Ic, Vce 100 at 1mA, 5V
Maximum Power 225mW
Frequency - Transition 150MHz
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Family Part Number MMBT8099
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1225007-MMBT8099LT1
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MMBT8099LT1 CAD Model

Description

ON Semiconductor MMBT8099LT1 NPN Transistor

The MMBT8099LT1 is a high-performance NPN bipolar junction transistor (BJT) from ON Semiconductor, renowned for its reliability and efficiency in a wide array of electronic applications. This versatile component is designed to meet the needs of modern electronic circuits, providing excellent amplification and switching characteristics.

Key Features:

  • Transistor Polarity: NPN - Ideal for use as a switch or amplifier in electronic circuits.
  • Collector-Emitter Voltage (VCEO): 25V - Suitable for moderate voltage applications, ensuring safe operation within a wide range of electronic devices.
  • Collector Current (IC): 500mA - Capable of handling significant current, making it suitable for driving medium-power loads.
  • Power Dissipation (Pd): 225mW - Efficient power handling to maintain stability and performance during operation.
  • DC Current Gain (hFE): 30 to 300 - High gain levels that ensure a strong signal amplification.
  • Package / Case: SOT-23-3 - A compact surface-mount package that allows for space-saving designs and easy integration into a variety of PCB layouts.

Applications:

The MMBT8099LT1 is suitable for a broad range of applications, including:

  • Signal amplification in audio and radio frequency (RF) circuits
  • Driver stages in amplifiers and switches
  • Control systems
  • Power management solutions
  • General-purpose switching applications

Quality and Reliability:

ON Semiconductor is committed to delivering high-quality products, and the MMBT8099LT1 is no exception. It is manufactured with precision and tested rigorously to ensure it meets the highest standards of performance and reliability. This transistor is a testament to ON Semiconductor's dedication to providing components that excel in both functionality and longevity.

Whether you are designing consumer electronics, industrial systems, or sophisticated communication devices, the MMBT8099LT1 from ON Semiconductor is an excellent choice for your NPN transistor needs.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
730+ $0.0689 $50.2970
1,770+ $0.0566 $100.1820
2,740+ $0.0548 $150.1520
3,775+ $0.0530 $200.0750
4,875+ $0.0513 $250.0875
6,525+ $0.0460 $300.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66,010 pieces
MOQ: 730 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess