Product Overview: MMBT9013LT1G - ON Semiconductor
The MMBT9013LT1G is a high-performance PNP bipolar junction transistor (BJT) from ON Semiconductor, designed for use in a wide range of electronic applications. Known for its reliability and efficiency, this small-signal transistor is a versatile component suitable for amplification and switching purposes.
Key Features
- Transistor Polarity: PNP - This signifies that the majority carriers responsible for current flow are holes, making it ideal for use in positive-ground configurations.
- Collector-Emitter Voltage (VCEO): The MMBT9013LT1G can withstand up to -40V, providing a good range for various circuit designs.
- Collector Current (IC): It supports a continuous collector current of up to -500mA, suitable for driving moderate loads.
- Power Dissipation (Pd): With a power dissipation of 225mW, it can handle a fair amount of power without overheating, ensuring stable performance.
- DC Current Gain (hFE): It boasts a high DC current gain, which is a measure of the transistor's amplification factor, enhancing signal strength with minimal input.
- Package / Case: The device comes in an SOT-23-3 package, which is a compact surface-mount package that allows for efficient use of PCB space.
- Operating Temperature Range: The MMBT9013LT1G operates within a temperature range of -55°C to +150°C, ensuring reliability across various environmental conditions.
- RoHS Compliant: Compliance with the Restriction of Hazardous Substances (RoHS) directive makes this product environmentally friendly and suitable for use in a wide range of markets.
Applications
The versatile nature of the MMBT9013LT1G allows it to be incorporated into various applications, including:
- Audio Amplifiers
- Signal Processing
- Switching Circuits
- Power Management Solutions
- Consumer Electronics
- Automotive Systems
ON Semiconductor's MMBT9013LT1G is a reliable choice for designers looking for a PNP transistor that offers a blend of performance, power efficiency, and compact form factor. Whether for prototyping or mass production, this component is engineered to meet the stringent requirements of modern electronic circuits.