EN
  • EN
  • DE

MMBZ27VALT1

Part No MMBZ27VALT1
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description DIODE ZENER DUAL 40W 27V SOT-23 / Clamp Ipp Tvs Diode
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Base Product Number MMBZ27
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 642401-MMBZ27VALT1
Ultra Librarian 3D Model Ultra Librarian MMBZ27VALT1 CAD Model

Description

The MMBZ27VALT1 from ON Semiconductor is a robust and reliable Zener voltage regulator designed for providing excellent voltage regulation and protection features for electronic circuits. This component is part of ON Semiconductor's extensive Zener diode product lineup and is specifically engineered to deliver stable performance in a variety of applications.

Key Features

  • Voltage Regulation: The MMBZ27VALT1 offers precise voltage regulation, ensuring that your electronic devices operate within their optimal voltage range.
  • Power Dissipation: With a total power dissipation of 40 mW, this Zener diode can handle moderate levels of power while maintaining its voltage regulation capabilities.
  • Dual Zener Diodes: This device includes two Zener diodes in a common anode configuration, providing flexibility in design and application.
  • Package: Housed in a SOT-23 package, the MMBZ27VALT1 is compact and suitable for high-density circuit board designs.
  • ESD Protection: It offers excellent electrostatic discharge (ESD) protection for sensitive electronics, safeguarding against damage from static electricity.

Applications

The MMBZ27VALT1 is ideal for a range of applications that require reliable voltage regulation and protection. Some of the common applications include:

  • Consumer electronics
  • Telecommunication devices
  • Computing equipment
  • Industrial control systems
  • Automotive electronics

Product Specifications

ON Semiconductor's MMBZ27VALT1 features a nominal Zener voltage of 27V, making it suitable for circuits that operate around this voltage level. The device is also characterized by a sharp knee on the voltage-current curve, ensuring a quick response to any changes in voltage. Furthermore, it is designed to handle a surge current of up to 2.5A, providing additional protection against voltage spikes.

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the MMBZ27VALT1 is no exception. It is manufactured with high-quality materials and tested under strict conditions to ensure it meets industry standards for performance and durability.

You May Also Be Interested in

Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Vishay
TVS DIODE 30VWM 48.4VC SMC
Lowest to $5.0855
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.1426
ON Semiconductor
TVS DIODE 11.1VWM 18.2VC SMB
Need more? Email Us
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SMB
Lowest to $0.1455
Littelfuse Inc.
TVS DIODE 77.8VWM 125VC SMC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1351 $58.0930
1,045+ $0.1109 $115.8905
1,615+ $0.1074 $173.4510
2,225+ $0.1040 $231.4000
2,875+ $0.1005 $288.9375
3,850+ $0.0901 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,040 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess