EN
  • EN
  • DE

MMDF1N05ER2

Part No MMDF1N05ER2
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 50V 2A 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Cut Reel
Status Obsolete(EOL)
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 50V
Continuous Drain Current at 25°C 2A
Maximum Rds On at Id,Vgs 300 mOhm @ 1.5A, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 12.5nC @ 10V
Max Input Capacitance 330pF @ 25V
Maximum Power Dissipation 2W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 130673-MMDF1N05ER2
Ultra Librarian 3D Model Ultra Librarian MMDF1N05ER2 CAD Model

Description

The MMDF1N05ER2 from ON Semiconductor is a high-performance, N-channel Power MOSFET designed for a wide range of applications requiring efficient power management and reliability. This device is a part of the well-known MOSFET family, offering a combination of low on-state resistance, high switching speed, and thermal efficiency, making it an ideal choice for both the industrial and consumer markets.

Key Features

  • Device Type: N-Channel Power MOSFET
  • Package: DPAK (TO-252) surface-mount package, suitable for automated assembly lines and compact circuit designs.
  • Drain-to-Source Voltage (V<sub>DS): 50V, providing a good balance between performance and robustness for a variety of applications.
  • Continuous Drain Current (I<sub>D): 1.05A, ensuring adequate current handling capability for moderate power applications.
  • R<sub>DS(on): Low on-state resistance, minimizing power losses and improving efficiency in operation.
  • Fast Switching Speed: Enables high-frequency operation, which is crucial for power conversion and regulation circuits.

Applications

The MMDF1N05ER2 MOSFET is versatile and can be used in a variety of electronic circuits. It is particularly well-suited for:

  • DC/DC converters
  • Power management systems
  • Motor control circuits
  • Switching regulators
  • Load switches

Quality and Reliability

ON Semiconductor is known for their commitment to quality, and the MMDF1N05ER2 is no exception. This MOSFET is manufactured with high standards to ensure reliable performance over its operational lifespan. The device is also RoHS compliant, making it environmentally friendly by avoiding the use of hazardous substances in its construction.

Conclusion

The MMDF1N05ER2 from ON Semiconductor stands out as a high-quality, efficient power MOSFET suitable for a wide range of electronic applications. Its low on-state resistance, high switching speed, and robust package make it a valuable component for designers looking to optimize power management in their products.

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 30V 11A 8-SOIC
Lowest to $1.6320
NXP / Nexperia
IC TRANS RF LDMOS / RF Mosfet LDMOS (Dual) 28 V 800 mA 1.81GHz 17.4dB 71W NI-1230-4LS2L
Need more? Email Us
IXYS
HiPerFET Power MOSFETs
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 15A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 17A TO220FP
Lowest to $5.6965
STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577
Freescale Semiconductor - NXP
RF POWER FIELD-EFFECT TRANSISTOR / RF Mosfet LDMOS (Dual) 28 V 350 mA 2.58GHz 15.5dB 28W NI-780S-4L2L
Lowest to $216.4180
STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5951 $63.8040
90+ $1.3086 $117.7740
140+ $1.2682 $177.5480
190+ $1.2266 $233.0540
245+ $1.1862 $290.6190
330+ $1.0638 $351.0540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess