EN
  • EN
  • DE

MMDF6N02HDR2

Part No MMDF6N02HDR2
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description SMALL SIGNAL N-CHANNEL MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 235955-MMDF6N02HDR2
Ultra Librarian 3D Model Ultra Librarian MMDF6N02HDR2 CAD Model

Description

ON Semiconductor MMDF6N02HDR2: High-Performance MOSFET

The MMDF6N02HDR2 is a state-of-the-art N-Channel MOSFET developed by ON Semiconductor, a renowned leader in the semiconductor industry. This compact and efficient power transistor is designed to meet the rigorous demands of modern electronic circuits, providing a combination of low on-resistance and high switching performance.

Key Features

  • Low R<sub>DS(on): The device boasts an impressively low drain-to-source on-resistance, which translates to reduced conduction losses and improved overall efficiency in applications.
  • High Current Capacity: With its ability to handle continuous drain currents up to 6.2 A, the MMDF6N02HDR2 is suitable for high-power applications.
  • Thermal Management: The MOSFET is encapsulated in a DPAK (TO-252) package, which is known for its excellent thermal characteristics, ensuring reliable operation even under high temperature conditions.
  • High-Speed Switching: Designed for fast switching applications, this MOSFET can operate at high frequencies, making it ideal for power conversion and management tasks.
  • Logic Level Gate Drive: The MMDF6N02HDR2 can be driven by logic-level voltages, which simplifies the interfacing with microcontrollers and other logic devices.

Applications

The MMDF6N02HDR2 is versatile and can be used in a variety of applications, including:

  • Power management modules
  • DC/DC converters
  • Motor control circuits
  • Automotive applications
  • Switching regulators
  • Load switches

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MMDF6N02HDR2 is no exception, undergoing rigorous testing to ensure it meets the stringent requirements for performance and reliability. Whether for industrial, automotive, or consumer electronics, this MOSFET is designed to provide a reliable solution for efficient power management.

Environmental Compliance

The MMDF6N02HDR2 is compliant with RoHS and Pb-Free standards, reflecting ON Semiconductor's dedication to environmental responsibility. This commitment ensures that the product is suitable for use in applications where environmental regulations are a concern.

With its robust design and advanced features, the MMDF6N02HDR2 from ON Semiconductor is an excellent choice for designers looking to improve the efficiency and performance of their power management systems.

You May Also Be Interested in

Vishay
Dual N-Channel 40-V (D-S) MOSFET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
ON Semiconductor
Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Lowest to $0.2900
Rohm Semiconductor
MOSFET P-CH 20V 1A WEMT6
Lowest to $2.8240
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us
IXYS
HiPerFET Power MOSFETs Q-CLASS
Lowest to $63.2895
STMicroelectronics
MOSFET N-CH 500V 11A TO-220FP
Lowest to $13.7099
Infineon Technologies
MOSFET N-CH 100V 8.3A 8-SOIC
Lowest to $0.5419
STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2289 $50.3580
535+ $0.1879 $100.5265
825+ $0.1820 $150.1500
1,140+ $0.1761 $200.7540
1,470+ $0.1703 $250.3410
1,970+ $0.1526 $300.6220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 433 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess