The MMQA13VT1 is a versatile and robust component designed by ON Semiconductor, a leader in the semiconductor industry. This product is a multi-chip package consisting of four monolithic voltage regulators, each designed to provide precise voltage regulation with high stability and efficiency. The MMQA13VT1 is an ideal solution for applications requiring multiple voltage references in a compact footprint.
Key Features
- Quad Monolithic Voltage Regulators: The MMQA13VT1 integrates four voltage regulators in one package, offering a space-saving solution for complex circuit designs.
- Stable Output Voltage: Each regulator provides a stable and reliable output voltage, ensuring consistent performance for sensitive electronic components.
- Low Dropout Voltage: The device features a low dropout voltage, which enhances efficiency by allowing operation closer to the input voltage.
- Thermal Shutdown Protection: Built-in thermal shutdown protection safeguards the device from overheating, enhancing its reliability and lifespan.
- Wide Operating Temperature Range: The MMQA13VT1 is designed to operate effectively over a broad temperature range, making it suitable for industrial and automotive applications.
Applications
The MMQA13VT1 is an excellent choice for a wide range of applications. Its compact size and multi-regulator design make it particularly well-suited for:
- Portable electronic devices
- Automotive electronics
- Power management systems
- Telecommunications equipment
- Industrial control systems
Product Specifications
Parameter
Value
Package Type
SC-74, SOT-753
Number of Regulators
4
Output Voltage
13V
Operating Temperature Range
-55°C to +150°C
The MMQA13VT1 from ON Semiconductor provides a reliable and efficient solution for voltage regulation needs in a variety of electronic systems. Its integrated design, combined with ON Semiconductor's commitment to quality, makes it a valuable component for designers and engineers alike.