EN
  • EN
  • DE

MMSF10N03ZR2

Part No MMSF10N03ZR2
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description SMALL SIGNAL N-CHANNEL MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 642694-MMSF10N03ZR2
Ultra Librarian 3D Model Ultra Librarian MMSF10N03ZR2 CAD Model

Description

ON Semiconductor MMSF10N03ZR2 MOSFET

The MMSF10N03ZR2 is a high-performance, N-channel Power MOSFET designed by ON Semiconductor, renowned for its efficiency and reliability in a wide array of power management applications. This MOSFET is engineered to deliver optimal performance with a drain-to-source voltage (VDS) of 30V and a continuous drain current (ID) of 10A, making it an excellent choice for designers looking to achieve efficient power control and conversion in their circuit designs.

The MMSF10N03ZR2 boasts a low on-resistance (RDS(on)) which significantly reduces conduction losses, enhancing the overall efficiency of the system in which it is implemented. This feature is particularly beneficial in applications where energy conservation is paramount. Additionally, the device is characterized by fast switching speeds, contributing to reduced switching losses and improved performance in high-frequency operations.

Housed in a compact surface-mount package, the MMSF10N03ZR2 is designed with space-saving in mind, making it suitable for use in applications where PCB real estate is at a premium. The package is also RoHS compliant, ensuring that it meets the latest environmental standards and regulations for electronic components.

The thermal management of the MMSF10N03ZR2 is another area where this MOSFET shines. With an optimal thermal design, it ensures reliable operation even under high load conditions. This makes it an ideal choice for power-intensive applications such as DC-DC converters, motor control circuits, and power supply units.

In summary, the ON Semiconductor MMSF10N03ZR2 is a versatile and powerful N-channel MOSFET that offers designers a balance of efficiency, speed, and thermal performance. Its low on-resistance, fast switching capabilities, and compact footprint make it an attractive option for a variety of power management applications. Whether you're designing for consumer electronics, automotive, or industrial systems, the MMSF10N03ZR2 is engineered to deliver the performance and reliability that ON Semiconductor is known for.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Panjit
Advanced Trench Process Technology
Lowest to $0.2356

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess