EN
  • EN
  • DE

MMSF3P03HDR2

Part No MMSF3P03HDR2
Manufacturer ON Semiconductor
Catalog FETs - Single
Description P?Channel Power MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer ON Semiconductor
Win Source Part Number 323191-MMSF3P03HDR2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMSF3P03HDR2 CAD Model

Description

The MMSF3P03HDR2 from ON Semiconductor is a high-performance P-Channel MOSFET designed to deliver efficient power management and control in a wide range of electronic applications. This MOSFET is part of ON Semiconductor's advanced PowerTrench® technology, which is engineered to optimize the balance between on-resistance and gate charge to ensure low energy loss and improved system efficiency.

Key Features

  • Device Type: P-Channel MOSFET
  • V<sub>DS (Drain-Source Voltage): -30V
  • I<sub>D (Continuous Drain Current): -3A
  • R<sub>DS(on) (Drain-Source On-Resistance): 85 mΩ at V<sub>GS = -10V
  • Configuration: Single
  • Power Dissipation: 1.25W
  • Package: SO-8
  • Operating Temperature Range: -55°C to +150°C

Applications

The MMSF3P03HDR2 is suitable for a variety of applications where efficient power control is required. Common applications include but are not limited to:

  • Power management in portable and battery-powered devices
  • Load switch applications
  • DC/DC converters
  • Motor control circuits
  • Switching regulators

Advantages

With its low on-resistance and high current handling capabilities, the MMSF3P03HDR2 ensures minimal power loss and heat generation, making it an excellent choice for energy-sensitive designs. The MOSFET's compact SO-8 package is ideal for space-constrained applications, and its robust thermal performance enhances system reliability.

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the MMSF3P03HDR2 is no exception. It is designed to meet stringent industry standards, ensuring a reliable performance across its operational lifespan. Whether you're designing a new power management system or upgrading an existing one, the MMSF3P03HDR2 is a reliable and efficient solution that can help you achieve your design goals.

You May Also Be Interested in

Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
285+ $0.1766 $50.3310
690+ $0.1450 $100.0500
1,070+ $0.1404 $150.2280
1,475+ $0.1359 $200.4525
1,905+ $0.1314 $250.3170
2,550+ $0.1178 $300.3900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
MOQ: 285 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess