EN
  • EN
  • DE

MMSF7N03ZR2

Part No MMSF7N03ZR2
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description N-CHANNEL  POWER MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 236237-MMSF7N03ZR2
Ultra Librarian 3D Model Ultra Librarian MMSF7N03ZR2 CAD Model

Description

ON Semiconductor MMSF7N03ZR2 N-Channel MOSFET

The MMSF7N03ZR2 is a high-performance N-Channel MOSFET designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This MOSFET is a powerful component that is ideally suited for a wide range of applications, including power management, switching, and amplification tasks in various electronic devices.

Key Features:

  • Device Type: N-Channel Metal-Oxide Semiconductor Field-Effect Transistor (MOSFET)
  • Drain-to-Source Voltage (V<sub>DS): The MMSF7N03ZR2 can handle a maximum drain-to-source voltage of 30V, making it suitable for medium voltage applications.
  • Continuous Drain Current (I<sub>D): It offers a robust continuous drain current of 7A at 25°C, ensuring reliable performance for high-current operations.
  • R<sub>DS(on): With a low on-state resistance, this MOSFET ensures efficient power usage and reduced heat dissipation during operation.
  • Package: The device comes in a compact surface-mount package, which allows for efficient use of PCB space and is suitable for automated assembly processes.
  • High-Speed Switching: The MMSF7N03ZR2 is designed for fast switching applications, providing improved performance in power conversion and regulation circuits.
  • Thermal Performance: Enhanced thermal characteristics enable the MOSFET to operate reliably over a wide temperature range, making it an excellent choice for thermally demanding environments.

Applications:

The versatility of the MMSF7N03ZR2 N-Channel MOSFET makes it a valuable component for various applications, including:

  • Power supplies and DC/DC converters
  • Motor drives and controllers
  • LED lighting systems
  • Automotive electronics
  • Telecommunication equipment
  • Battery management systems

ON Semiconductor's MMSF7N03ZR2 is a testament to the company's commitment to providing high-quality, reliable semiconductor products. Its robust electrical characteristics and thermal performance make it a preferred choice for engineers and designers looking to build efficient and durable electronic systems.

You May Also Be Interested in

NXP / Nexperia
IC TRANS RF LDMOS / RF Mosfet LDMOS (Dual) 28 V 800 mA 1.81GHz 17.4dB 71W NI-1230-4LS2L
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 11A TO-220FP
Lowest to $13.7099
IXYS
HiPerFET Power MOSFETs Q-CLASS
Lowest to $63.2895
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 12A TO-220FP
Lowest to $2.9060
STMicroelectronics
MOSFET N-CH 500V 9A TO220FP
Lowest to $33.1300
IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136
STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577
STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess