EN
  • EN
  • DE

MMT08B310T3

Part No MMT08B310T3
Manufacturer ON Semiconductor
Catalog TVS - Thyristors
Description Thyristor Surge Protectors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Part Status Obsolete(EOL)
Voltage - Breakover 365V
Voltage - Off State 270V
Voltage - On State 3V
Current - Peak Pulse (8/20μs) 250A
Current - Peak Pulse (10/1000μs) 80A
Current - Hold (Ih) 150mA
Number of Elements 1
Capacitance 50pF
Mounting SMD
Package DO-214AA, SMB
RoHS State Request Verification
Win Source Part Number 1225643-MMT08B310T3
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name MMT08B310
Introduction Date October 20, 2003
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MMT08B310T3 CAD Model

Description

Introducing the MMT08B310T3, a cutting-edge power transistor from ON Semiconductor, designed to meet the high demands of modern electronic circuits. This robust component is engineered for optimal performance in a variety of applications, making it an essential part of power management solutions.

Key Features

  • High Voltage Capability: The MMT08B310T3 is capable of supporting high voltage applications, making it suitable for industrial and consumer electronics that require stable operation under various electrical conditions.
  • Low On-Resistance: With its low on-resistance, this transistor ensures efficient power conduction, leading to reduced energy loss and improved overall efficiency in electronic circuits.
  • High-Speed Switching: Designed for high-speed switching, the MMT08B310T3 can handle rapid transitions, which is critical for power supplies, converters, and other applications requiring fast switch-on and switch-off times.
  • Thermal Efficiency: The device is encapsulated in a package that enhances thermal performance, ensuring that it remains cool even under high operating temperatures and heavy loads.

Applications

  • Power Management Systems
  • DC-to-AC Converters
  • Motor Controllers
  • Switching Regulators
  • LED Lighting

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality, and the MMT08B310T3 is no exception. It is constructed with high-grade materials and is subjected to rigorous testing to ensure it meets the stringent standards for reliability and performance expected from ON Semiconductor products.

Environmental Compliance

The MMT08B310T3 complies with environmental regulations, including RoHS, which restricts the use of certain hazardous substances in electrical and electronic equipment. This commitment to environmental stewardship makes the MMT08B310T3 an eco-friendly choice for your power transistor needs.

Whether you are designing power supplies, motor controllers, or LED lighting systems, the MMT08B310T3 from ON Semiconductor offers the reliability, efficiency, and performance required to drive your applications forward.

You May Also Be Interested in

Bourns Inc.
PROTECTOR DUAL SYMMETRICAL / Thyristor Surge Protection Devices 120V 4.3A 8-Pin SOIC N T/R
Need more? Email Us
Bourns Inc.
PROTECTOR DUAL BIDIRECTIONAL / hyristor Surge Protection Devices 10A 3-Pin(3+Tab) TO-220
Lowest to $1.6320
Bourns Inc.
PROTECTOR OVER VOLTAGE / Thyristor Surge Protection Devices 100V 11A 8-Pin SOIC N T/R
Need more? Email Us
Littelfuse Inc.
SIDACTOR SLIC DUAL PORT SMD / 170V Off-State 170 A Ipp TVS Thyristor 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
STMicroelectronics
TRIPOLAR OVERVOLTAGE PROTECTION FOR TELECOM LINE | THYRISTOR 270V 30A 8SOIC
Need more? Email Us
ON Semiconductor
Thyristor Surge Protectors High Voltage Bidirectional TSPD | THYRISTOR 300V 100A DO214AA
Lowest to $0.3665
Bourns Inc.
DUAL BIDIRECTIONAL THYRISTOR OVERVOLTAGE PROTECTORS | THYRISTOR 190V 300A RADIAL 3LEAD
Need more? Email Us
STMicroelectronics
Thyristor Surge Protection Devices 95V 5.5A 8-Pin SO W Tube / PROTECTION IC FOR RINGING SLICS | THYRISTOR 30A 8SOIC
Lowest to $1.3636
STMicroelectronics
THYRISTOR 16V 100A 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess