EN
  • EN
  • DE

MPS6651

Part No MPS6651
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 25V 1A TO-92 / Trans GP BJT PNP 25V 1A 625000mW 3-Pin TO-92 Box
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Part Status Obsolete(EOL)
Transistor Type PNP
Current - Collector (Ic) (Maximum) 1A
Voltage - Collector Emitter Breakdown (Maximum) 25V
Vce Saturation (Maximum) @ Ib, Ic 600mV @ 100mA, 1A
Current - Collector Cutoff (Maximum) 100nA
DC Current Gain (hFE) (Minimum) @ Ic, Vce 50 @ 500mA, 1V
Power - Max 625mW
Frequency - Transition 100MHz
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Package TO-226-3, TO-92-3 (TO-226AA)
Manufacturer Package TO-92-3
Win Source Part Number 789361-MPS6651
Popularity Medium
Supply and Demand Status Limited
Family Name MPS6651
Introduction Date June 24, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MPS6651 CAD Model

Description

ON Semiconductor MPS6651 NPN Transistor

The ON Semiconductor MPS6651 is a versatile NPN bipolar junction transistor (BJT) designed for general-purpose amplification and switching applications. This robust transistor is a reliable choice for a wide range of electronic circuits due to its high current gain and moderate power handling capabilities.

Key Features:

  • Voltage Ratings: The MPS6651 is designed to handle collector-emitter voltages up to 40V, making it suitable for many low to medium voltage applications.
  • Current Handling: With a continuous collector current rating of up to 500 mA, this transistor can drive moderate loads in various circuits, from audio amplifiers to DC motors.
  • Power Dissipation: Its power dissipation capacity is up to 625 mW, ensuring stable operation under typical usage conditions.
  • High Current Gain: The device features a high DC current gain (hFE) range, which can be advantageous in applications requiring signal amplification.
  • TO-92 Package: The MPS6651 comes in a compact TO-92 package, which is widely used and easy to work with, both in prototyping and in production environments.

Applications:

The MPS6651's characteristics make it suitable for a variety of applications, including:

  • Low-frequency amplifiers and audio devices
  • Signal processing circuits
  • Switching circuits and relay drivers
  • Linear voltage regulators
  • Power management in consumer electronics

ON Semiconductor's commitment to quality ensures that the MPS6651 transistor meets the industry standards for reliability and performance. Whether for hobbyist projects or commercial products, the MPS6651 provides the necessary features for a successful implementation in your electronic designs. Its ease of use and integration into various circuit topologies make it a go-to component for engineers and electronics enthusiasts alike.

With its combination of efficiency, reliability, and versatility, the MPS6651 from ON Semiconductor stands out as an essential component for any electronic parts inventory.

You May Also Be Interested in

ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7577 $60.6160
190+ $0.6214 $118.0660
290+ $0.6029 $174.8410
400+ $0.5833 $233.3200
515+ $0.5636 $290.2540
685+ $0.5059 $346.5415
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess