EN
  • EN
  • DE

MPSA92RL1G

Part No MPSA92RL1G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description High Voltage Transistors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Part Status Obsolete(EOL)
Transistor Type PNP
Current - Collector (Ic) (Maximum) 500mA
Voltage - Collector Emitter Breakdown (Maximum) 300V
Vce Saturation (Maximum) @ Ib, Ic 500mV @ 2mA, 20mA
Current - Collector Cutoff (Maximum) 250nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce 25 @ 30mA, 10V
Power - Max 625mW
Frequency - Transition 50MHz
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Package TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Manufacturer Package TO-92-3
Win Source Part Number 1226622-MPSA92RL1G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name MPSA92
Introduction Date June 08, 1998
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MPSA92RL1G CAD Model

Description

The MPSA92RL1G is a robust high voltage transistor manufactured by ON Semiconductor, designed to address the needs of a wide array of electronic applications requiring a PNP bipolar junction transistor (BJT). This device is capable of withstanding high voltage operations, making it particularly suitable for telecommunication circuits, consumer electronic applications, and industrial control systems.

This transistor is known for its high voltage capacity, with a collector-emitter voltage (VCEO) of -300V, which allows it to handle high voltage applications with ease. The collector-base voltage (VCBO) is rated at -300V and the emitter-base voltage (VEBO) at -5V. It can support a continuous collector current (IC) of up to -500mA, making it capable of driving moderate loads.

The MPSA92RL1G features a power dissipation of 625mW, which contributes to its efficiency in various circuit configurations. Its high gain bandwidth product (fT) of 50MHz ensures good frequency response for amplification purposes. The device comes in a compact TO-92 package, which is widely used for through-hole mounting, making it easy to integrate into existing designs without the need for complex surface-mount technology.

ON Semiconductor has designed the MPSA92RL1G with reliability in mind. It operates within a junction temperature range of -55°C to +150°C, ensuring stable performance across a broad range of environmental conditions. Moreover, it has excellent linearity and low noise characteristics, which are critical for applications that require precise signal amplification.

The MPSA92RL1G is also characterized by its Pb-free and RoHS compliant construction, aligning with current environmental standards and regulations for electronic components. This makes it a suitable choice for manufacturers looking to create eco-friendly products without compromising on performance.

In summary, the MPSA92RL1G from ON Semiconductor is a high voltage, high performance PNP transistor that offers a combination of durability, efficiency, and environmental friendliness, making it an excellent choice for designers and engineers in need of a reliable component for their high voltage applications.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess