EN
  • EN
  • DE

MT9M111I99STC

Part No MT9M111I99STC
Manufacturer ON Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832125-MT9M111I99STC
Ultra Librarian 3D Model Ultra Librarian MT9M111I99STC CAD Model

Description

ON Semiconductor MT9M111I99STC Product Overview

The MT9M111I99STC is a sophisticated CMOS digital image sensor from ON Semiconductor, designed to bring high-quality imaging capabilities to a wide range of applications. This sensor is an ideal solution for manufacturers looking to integrate advanced photographic features into their products, such as smartphones, webcams, security systems, and industrial imaging devices. With its compact form factor and powerful imaging technology, the MT9M111I99STC stands out as a versatile and reliable component for any project requiring visual data capture.

Key Features

  • Resolution: The sensor boasts a resolution of 1/3.2-inch, which is capable of capturing images at a 1.3-megapixel count. This allows for clear and detailed photos and videos, suitable for both consumer and industrial applications.
  • Pixel Size: With a pixel size of 3.6 µm x 3.6 µm, the MT9M111I99STC can gather ample light, resulting in improved image quality in various lighting conditions.
  • Color Filter Array: It features an RGB Bayer color filter array, providing accurate color reproduction that can bring life to any image.
  • Dynamic Range: The sensor is equipped with a wide dynamic range, ensuring that both bright and dark areas of an image are captured with sufficient detail.
  • Interface: A simple two-wire serial interface allows for easy integration and communication with a host processor.

Advanced Imaging Features

  • Automatic Exposure Control: The MT9M111I99STC provides automatic exposure control, which adjusts the sensor's settings to accommodate for varying lighting conditions, ensuring optimal image exposure.
  • Automatic Gain Control: Alongside exposure control, the sensor also includes automatic gain control to maintain image quality under different lighting scenarios.
  • Automatic White Balance: With automatic white balance, the MT9M111I99STC can adapt to changes in lighting color temperature, preserving natural colors in the captured images.
  • Programmable Scanning: Users can program the scanning direction of the sensor, allowing for flexibility in mounting orientation and image output.

The MT9M111I99STC from ON Semiconductor is a comprehensive solution for any imaging requirement, combining high resolution, advanced color processing, and a suite of automatic controls. Its robust feature set ensures that it can deliver superior image quality for a diverse array of products and applications.

You May Also Be Interested in

NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.0483 $72.1449
6+ $19.7320 $118.3920
10+ $19.1153 $191.1530
13+ $18.4985 $240.4805
17+ $17.8817 $303.9889
22+ $16.0326 $352.7172
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,140 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess