EN
  • EN
  • DE

MT9V032C12STC-DR

Part No MT9V032C12STC-DR
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description SENSOR IMAGE VGA COLOR 48LCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr ON Semiconductor
Package Tray
Product Status Active
Type CMOS with Processor
Pixel Size 6µm x 6µm
Active Pixel Array 752H x 480V
Frames per Second 60
Voltage - Supply 3V ~ 3.6V
Package / Case 48-CLCC
Supplier Device Package 48-CLCC (11.43x11.43)
Temperature Range - Operating -30°C ~ 70°C
Base Product Number MT9V032
Standard Package 152 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.9500
Win Source Part Number 886392-MT9V032C12STC-DR
Ultra Librarian 3D Model Ultra Librarian MT9V032C12STC-DR CAD Model

Description

ON Semiconductor MT9V032C12STC-DR Image Sensor

The MT9V032C12STC-DR is a high-quality CMOS image sensor from ON Semiconductor, designed to deliver exceptional imaging performance in a wide range of lighting conditions. This sensor is part of ON Semiconductor's renowned MT9V series, which is known for its versatility and reliability in various applications including industrial imaging, automotive systems, and surveillance technologies.

At the heart of the MT9V032C12STC-DR is a 1/3-inch CMOS digital image sensor that captures images at a resolution of 752 x 480 pixels. This WVGA format sensor features a global shutter, which ensures that images are captured simultaneously across the entire sensor, eliminating the distortion typically seen with rolling shutters in fast-moving scenes. This makes the MT9V032C12STC-DR an excellent choice for capturing high-speed events or when imaging in vibration-prone environments.

The sensor's pixel size is 6.0 μm x 6.0 μm, providing high sensitivity and low noise performance. This enables the MT9V032C12STC-DR to produce clear, detailed images even in low-light conditions. Additionally, the sensor supports a dynamic range of 55 dB, which allows it to handle scenes with challenging lighting, such as those encountered in outdoor or automotive settings.

ON Semiconductor has equipped the MT9V032C12STC-DR with a flexible control interface that includes both a parallel and a serial interface for easy integration into a wide range of systems. The sensor also features automatic exposure control, automatic gain control, and automatic black level calibration, which simplifies the task of image optimization for designers and engineers.

The MT9V032C12STC-DR operates over a supply voltage range of 2.8 V to 3.3 V, making it compatible with a variety of power supply standards. It is packaged in a 48-pin iLCC (Integrated Leadframe Chip Carrier) package, which ensures robustness and ease of mounting onto a printed circuit board.

Whether you're developing advanced driver-assistance systems (ADAS), machine vision solutions, or security cameras, the MT9V032C12STC-DR from ON Semiconductor is engineered to meet the demands of high-performance imaging applications.

You May Also Be Interested in

ON Semiconductor
SENSOR IMAGE VGA MONO 48-CLCC
Lowest to $16.1564
OmniVision Technologies Inc
SENSOR CMOS HD 1080P DIGITAL COL
Lowest to $29.3772
ON Semiconductor
IMAGE SENSOR CCD 1MP 28CDIP
Need more? Email Us
ON Semiconductor
SENSOR IMAGE MONO CMOS 280-PGA
Need more? Email Us
ON Semiconductor
SENSOR IMAGE 5MP MONO CMOS 48LCC
Lowest to $24.3571
ON Semiconductor
INTEGRATED CIRCUIT
Need more? Email Us
ON Semiconductor
SOC SENSOR IMAGE VGA 1/4 48CLCC / Image Sensor
Need more? Email Us
ON Semiconductor
SENSOR IMAGE MONO CMOS 48-LCC
Lowest to $216.4180
ON Semiconductor
IMAGE SENSOR RGB CMOS
Lowest to $13.6363

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess