EN
  • EN
  • DE

MTB40N10ET4

Part No MTB40N10ET4
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET; Transistor Type: MOSFET; Transistor Polarity: N Channel; Drain Source Voltage, Vds: 100V; Continuous Drain...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Continuous Drain Current (ID) 40 A
Drain to Source Voltage (Vdss) 100 V
Number of Pins 3
RoHS Non-Compliant
Voltage Rating (DC) 100 V
Win Source Part Number 1106461-MTB40N10ET4
Categories Transistors - FETs, MOSFETs - RF
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MTB40N10ET4 CAD Model

Description

ON Semiconductor MTB40N10ET4 N-Channel Power MOSFET

The MTB40N10ET4 is a high-performance N-Channel Power MOSFET designed by ON Semiconductor, renowned for its expertise in power management and efficiency. This MOSFET is specifically engineered to cater to a wide range of power applications, including but not limited to, power supplies, DC-DC converters, motor drives, and other high-efficiency switching applications.

With a drain-to-source voltage (V<sub>DS) of 100V, the MTB40N10ET4 can handle substantial voltage levels, making it suitable for systems that experience high voltage fluctuations. The device's continuous drain current (I<sub>D) is rated at 40A, ensuring that it can support applications with high current demands. Moreover, the MTB40N10ET4 boasts a low on-resistance (R<sub>DS(on)) of just 0.028Ω, which translates to reduced conduction losses and improved overall efficiency.

The MTB40N10ET4 is housed in a D2PAK (TO-263) package, which is known for its ability to dissipate heat effectively. This feature is crucial for maintaining stability and reliability in applications where the MOSFET is expected to operate at high temperatures. The device also includes an integrated diode, which provides protection against reverse voltage, further enhancing its durability.

ON Semiconductor has equipped the MTB40N10ET4 with advanced technology that ensures fast switching performance. This capability is essential for minimizing switching losses and for applications that require high-speed operation. Additionally, the device's rugged gate oxide technology provides excellent resistance against gate oxide breakdown, a common failure mode in power MOSFETs.

In summary, the MTB40N10ET4 from ON Semiconductor is a robust and efficient solution for designers looking to optimize power management in their electronic designs. Its combination of high voltage and current ratings, low on-resistance, effective heat dissipation, and fast switching performance make it an excellent choice for a variety of demanding applications.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 500V 7.5A TO-220FP
Lowest to $2.4717
Vishay
Dual N-Channel 40-V (D-S) MOSFET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 12A TO-220FP
Lowest to $2.9060
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us
Sanken
N-Channel MOS FET
Need more? Email Us
IXYS
HiPerFET Power MOSFETs Q-CLASS
Lowest to $63.2895
STMicroelectronics
MOSFET N-CH 500V 9A TO220FP
Lowest to $33.1300
IXYS
HiPerFET Power MOSFETs
Need more? Email Us
STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess