EN
  • EN
  • DE

MTD20P03HDL

Part No MTD20P03HDL
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description Transistor PNP Mos MTD20P03HDL ON SEMI Ampere=19 V=30 TO252/DPACK
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DPAK
Continuous Drain Current (ID) 20 A
Drain to Source Breakdown Voltage 30 V
Drain to Source Resistance 99 mΩ
Number of Pins 3
Power Dissipation 75 W
RoHS Non-Compliant
Win Source Part Number 1081057-MTD20P03HDL
Categories Transistors - FETs, MOSFETs - RF
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MTD20P03HDL CAD Model

Description

Introducing the MTD20P03HDL P-Channel Power MOSFET

The MTD20P03HDL is a high-performance P-Channel Power MOSFET designed by ON Semiconductor, a renowned leader in energy-efficient innovations. This powerful MOSFET is part of ON Semiconductor's extensive portfolio of semiconductor solutions and is engineered to deliver exceptional performance for a wide range of applications. With its cutting-edge technology, the MTD20P03HDL is an ideal choice for designers looking to enhance efficiency and reliability in their electronic designs.

Key Features and Benefits

  • Low R<sub>DS(on): The MTD20P03HDL boasts a low on-resistance, which translates to reduced conduction losses and improved overall efficiency in electronic circuits. This feature is particularly beneficial in applications where power conservation is a priority.
  • High Current Capacity: With its ability to handle continuous drain currents of up to 20A, this MOSFET can easily manage high current demands, making it suitable for robust applications such as power supplies and motor controls.
  • High Voltage Tolerance: The device is rated for a drain-to-source voltage of -30V, providing a generous margin for voltage spikes and surges, thereby ensuring reliable operation under various electrical conditions.
  • Thermal Management: The MTD20P03HDL comes in a DPAK package, which is known for its excellent thermal performance. This helps in maintaining stability and prolonging the life of the device even under high power and temperature conditions.
  • Logic Level Gate Drive: The MOSFET can be driven by logic-level voltages, which makes it compatible with modern microcontrollers and digital circuits, simplifying the integration process.

Applications

The versatility of the MTD20P03HDL allows it to be used in a variety of applications, including but not limited to:

  • Power management systems
  • DC/DC converters
  • Motor drives and controllers
  • Switching regulators
  • Battery management circuits
  • Load switches

ON Semiconductor's MTD20P03HDL is a testament to the company's commitment to providing high-quality, reliable components that push the boundaries of power efficiency. Its robust design and impressive electrical characteristics make it a smart choice for engineers and designers seeking to create more energy-efficient and durable products.

You May Also Be Interested in

Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess