EN
  • EN
  • DE

MTP52N06VL

Part No MTP52N06VL
Manufacturer ON Semiconductor
Catalog Misc Products
Description N−Channel Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832187-MTP52N06VL
Ultra Librarian 3D Model Ultra Librarian MTP52N06VL CAD Model

Description

ON Semiconductor MTP52N06VL Power MOSFET

The MTP52N06VL from ON Semiconductor is a high-performance power MOSFET designed for a wide range of applications requiring efficient power management and switching. With its robust construction and advanced technology, this MOSFET is ideal for designers looking to improve system reliability and efficiency in their power circuits.

Key Features

  • Voltage and Current Ratings: The device boasts a drain-to-source voltage (V<sub>DS) of 60V, which makes it suitable for handling moderate voltage levels in electronic circuits. Additionally, it can support a continuous drain current (I<sub>D) of 52A, providing substantial current carrying capability for high-power applications.
  • Low R<sub>DS(on): With a low on-state resistance, this MOSFET ensures minimal power loss during operation, leading to increased efficiency and reduced heat generation within the system.
  • High-Speed Switching: The MTP52N06VL is optimized for high-speed switching applications, enabling fast transition times and improved performance in circuits that require frequent on-off cycles.
  • Thermal Management: The device comes in a TO-220 package, which is known for its excellent thermal characteristics. This allows for better heat dissipation, ensuring the MOSFET operates within its safe temperature range even under high load conditions.
  • Rugged Design: Engineered to withstand harsh operating conditions, the MOSFET features a ruggedized design that enhances its durability and longevity in the field.

Applications

The versatility of the MTP52N06VL makes it suitable for a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Control Systems
  • Automotive Electronics
  • Power Management Circuits

With its combination of performance, efficiency, and reliability, the MTP52N06VL from ON Semiconductor is a top choice for professionals seeking a power MOSFET that can meet the demands of modern electronic systems. Whether you're designing for industrial, automotive, or consumer electronics, this MOSFET will help you achieve your design goals with confidence.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess