EN
  • EN
  • DE

NB7VQ1006MMNG

Part No NB7VQ1006MMNG
Manufacturer ON Semiconductor
Catalog Logic - Specialty Logic
Description IC EQUALIZER RECEIVER 24-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Specialty Logic
Mfr ON Semiconductor
Package Tube
Product Status Active
Logic Type Equalizer Receiver
Supply Voltage 1.71V ~ 2.625V
Number of Bits 1
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number NB7VQ1006
Standard Package 92 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 646808-NB7VQ1006MMNG
Ultra Librarian 3D Model Ultra Librarian NB7VQ1006MMNG CAD Model

Description

ON Semiconductor NB7VQ1006MMNG Overview

The NB7VQ1006MMNG from ON Semiconductor is a cutting-edge, high-performance clock data recovery (CDR) retimer IC that is designed to meet the stringent requirements of high-speed data communication systems. This component is essential for applications that require precise timing and high data integrity, such as advanced computing, high-speed networking, and telecommunications equipment.

Key Features

  • High-Speed Performance: The NB7VQ1006MMNG operates at exceptional data rates, making it suitable for the latest high-speed interfaces and protocols.
  • Signal Integrity: With its advanced CDR capabilities, it can recover and clean up jittery or degraded signals, thus ensuring reliable data transmission over various mediums.
  • Low Power Consumption: Designed with power efficiency in mind, this device helps in reducing overall power consumption of the system, which is critical for energy-sensitive applications.
  • Flexible Integration: The compact and versatile design of the IC allows for easy integration into a wide range of products without significant redesigns or space concerns.

Applications

ON Semiconductor's NB7VQ1006MMNG is ideal for deployment in several high-tech applications. It is particularly well-suited for:

  • Data Centers
  • Networking Equipment
  • High-Speed Servers
  • Telecommunications Infrastructure
  • Storage Networks

Quality and Reliability

ON Semiconductor is known for their commitment to quality, and the NB7VQ1006MMNG is no exception. It is manufactured using the latest technologies and rigorous testing standards to ensure it meets the high reliability demands of modern electronic systems. Customers can trust this product to deliver consistent performance and longevity.

Conclusion

The NB7VQ1006MMNG is a testament to ON Semiconductor's dedication to innovation and excellence in the field of high-speed data communication. With its robust feature set, this product stands out as a reliable and efficient solution for maintaining signal integrity in a variety of demanding applications.

You May Also Be Interested in

EG Micro
2 2.8V~20V SOP-8 Gate Drivers RoHS
Lowest to $0.2276
Texas Instruments
IC SCAN-TEST-DEV/XCVR 64-LQFP
Lowest to $25.7425
Texas Instruments
8-BIT TTL/BTL REGISTERED TRANSCEIVER | IC 8-BIT TXCVR 52-QFP
Lowest to $19.5871
Texas Instruments
1.5V/1.8V 25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC BUFF CONFIG REG 25BIT 96BGA
Lowest to $10.7443
Microchip Technology
5V/3.3V DIFFERENTIAL RECEIVER | IC RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER 25BIT REG DDR2 96-BGA
Lowest to $3.3911
Adesto Technologies
CMIC, PWROK GENERATOR AND STARTU
Lowest to $0.1554
Texas Instruments
IC REG BUFFER 13-26BIT 64-TSSOP
Need more? Email Us
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver
Lowest to $4.5812

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.4485 $88.8970
3+ $36.4706 $109.4118
5+ $35.3309 $176.6545
6+ $34.1912 $205.1472
8+ $33.0515 $264.4120
11+ $29.6324 $325.9564
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 950 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess