EN
  • EN
  • DE

NCP114AMX075TCG

Part No NCP114AMX075TCG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 0.75V 300MA 4UDFN / CMOS Low Dropout Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Voltage - Output (Min/Fixed) 0.75V
Current - Output 300mA
Current - Quiescent (Iq) 95μA
PSRR 75dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 4-UDFN Exposed Pad
Supplier Device Package 4-UDFN (1.0x1.0)
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801577-NCP114AMX075TCG
Ultra Librarian 3D Model Ultra Librarian NCP114AMX075TCG CAD Model

Description

ON Semiconductor NCP114AMX075TCG Low Dropout Regulator

The NCP114AMX075TCG is a high-performance, low dropout linear voltage regulator from ON Semiconductor, designed to deliver a stable and reliable power supply in a vast array of electronic applications. This component is particularly suitable for portable devices due to its compact size and high energy efficiency.

Key Features

  • Output Voltage: This regulator provides a fixed output voltage of 0.75V, which is ideal for low-voltage operations in modern digital circuits.
  • High Accuracy: With an output voltage accuracy of ±1%, the NCP114AMX075TCG ensures precise voltage regulation for sensitive electronics.
  • Low Dropout: The low dropout voltage of just 135 mV at 300 mA load enhances efficiency and allows operation close to the input voltage level, maximizing battery life in portable applications.
  • High PSRR: A high Power Supply Rejection Ratio (PSRR) of 75 dB at 1 kHz minimizes the effect of supply voltage variations on the output, providing a more stable voltage under different conditions.
  • Thermal Protection: Integrated thermal shutdown protection safeguards the device and the system from damage due to excessive temperatures.
  • Current Limit: The built-in current limit feature prevents damage from overcurrent conditions, enhancing the durability of the regulator and the overall system.

Applications

The NCP114AMX075TCG is versatile and can be used in a range of applications, including:

  • Portable and battery-powered devices
  • Wireless LAN, Bluetooth, and GPS modules
  • Smartphones and tablets
  • Cameras and audio devices
  • Microcontroller power supplies

Package and Reliability

Encased in an ultra-small XDFN-4 package, the NCP114AMX075TCG occupies minimal space on a printed circuit board, making it an excellent choice for space-constrained applications. Its robust design ensures reliable performance even in harsh conditions, making it a preferred choice for designers looking to enhance system stability and longevity.

With its combination of high accuracy, low dropout, and protective features, the NCP114AMX075TCG from ON Semiconductor is an exceptional choice for anyone in need of a stable and efficient power supply solution.

You May Also Be Interested in

STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
850+ $0.0681 $57.8850
2,070+ $0.0559 $115.7130
3,200+ $0.0542 $173.4400
4,410+ $0.0524 $231.0840
5,710+ $0.0506 $288.9260
7,635+ $0.0454 $346.6290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 850 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess