EN
  • EN
  • DE

NCP115AMX180TCG

Part No NCP115AMX180TCG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.8V 300MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-XDFN (1x1)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer onsemi
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 1.8V
Voltage Dropout (Max) 0.58V @ 300mA
Current - Output 300mA
Current - Quiescent (Iq) 95 µA
PSRR 70dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 85°C (TJ)
Mounting Surface Mount
Case / Package 4-XDFN Exposed Pad
Supplier Device Package 4-XDFN (1x1)
Base Product Number NCP115
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NCP115AMX180TCG-ND,NCP115AMX180TCGOSTR,NCP115AMX180TCGOSCT,NCP115AMX180TCGOSDKR
Standard Package 3,000
Win Source Part Number 1323694-NCP115AMX180TCG
Ultra Librarian 3D Model Ultra Librarian NCP115AMX180TCG CAD Model

Description

The ON Semiconductor NCP115AMX180TCG is a high-performance, low-dropout voltage regulator designed for portable and battery-powered applications. This device provides a stable and reliable power supply, ensuring efficient operation of your electronic devices.

Key Features:

  • Output Voltage: Precisely regulated 1.8V output, ideal for consistent performance across various applications.
  • High Accuracy: With an output voltage accuracy of ±2%, the NCP115AMX180TCG ensures precise voltage regulation for sensitive components.
  • Low Dropout: The low dropout voltage of just 135mV at 300mA load minimizes power loss and improves efficiency, which is critical for maximizing battery life in portable devices.
  • High Peak Current: Capable of delivering up to 300mA of output current, this regulator can handle high peak demands without compromising stability.
  • Low Quiescent Current: The device features an ultra-low quiescent current of 50µA, making it suitable for battery-powered applications where power conservation is key.
  • Thermal Shutdown and Current Limit: Built-in safety features include thermal shutdown protection and current limiting to protect the device and the load from potential damage.
  • Small Footprint: The compact DFN-4 package allows for a minimal PCB footprint, ideal for space-constrained applications.

Applications:

The NCP115AMX180TCG is versatile and can be used in a wide array of devices, including:

  • Mobile Phones
  • Portable Media Players
  • Handheld Gaming Consoles
  • Digital Cameras
  • Wireless LAN Devices
  • GPS Receivers

Reliability:

ON Semiconductor is known for its commitment to quality and reliability. The NCP115AMX180TCG voltage regulator is no exception, offering stable performance and a long operational lifespan, making it a trusted choice for engineers and designers.

Ordering Information:

The NCP115AMX180TCG is available for order, and its compact package and robust features make it a smart choice for your power regulation needs. Ensure your devices maintain consistent power with this reliable and efficient voltage regulator from ON Semiconductor.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0934
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess