EN
  • EN
  • DE

NCP1399ACDR2G

Part No NCP1399ACDR2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SW HALF-BRDG 16SOIC / Converter Offline Half-Bridge Topology 20kHz ~ 750kHz 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr ON Semiconductor
Series NCP1399
Package Tape & Reel
Product Status Active
Output Isolation Isolated
Internal Switch(s) No
Topology Half-Bridge
Voltage - Start Up 15.8 V
Voltage - Supply (Vcc/Vdd) 9.5V ~ 20V
Duty Cycle 50%
Frequency - Switching 20kHz ~ 750kHz
Fault Protection Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage, Short Circuit
Temperature Range - Operating -40°C ~ 125°C (TJ)
Package / Case 16-SOIC (0.154", 3.90mm Width), 14 Leads
Supplier Device Package 16-SOIC
Mounting Type Surface Mount
Base Product Number NCP1399
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 803289-NCP1399ACDR2G
Ultra Librarian 3D Model Ultra Librarian NCP1399ACDR2G CAD Model

Description

The NCP1399ACDR2G is a sophisticated high-performance integrated circuit from ON Semiconductor, designed specifically for use in high-efficiency AC-DC power supplies. This product is a part of the NCP1399 series, which is known for its exceptional performance in power conversion applications.

Key Features

  • High-Efficiency Operation: The NCP1399ACDR2G is engineered to maximize efficiency, which is crucial for reducing energy consumption and heat generation in power supply units.
  • Adjustable Switching Frequency: This device offers the flexibility of an adjustable switching frequency that enables designers to fine-tune their applications for optimal performance.
  • Advanced Protection Features: It incorporates a suite of protection features, including overcurrent protection, overvoltage protection, and brown-out protection, ensuring the reliability and safety of the end application.
  • Soft-Start Functionality: The soft-start feature minimizes inrush current during startup, which contributes to the longevity of the product and the system it powers.
  • Minimal External Components Required: Designed for simplicity, the NCP1399ACDR2G can operate with a minimal number of external components, facilitating a more compact and cost-effective power supply design.

Applications

The versatile nature of the NCP1399ACDR2G makes it suitable for a wide range of applications, including but not limited to:

  • Flat-panel televisions and monitors
  • Desktop and notebook adapters
  • Consumer electronics power supplies
  • Networking power supplies
  • Standby and auxiliary power supplies

Technical Specifications

The NCP1399ACDR2G is offered in a compact SOIC-16 package, which allows for efficient use of PCB space. It operates over a broad voltage range and is characterized by its high frequency and fast transient response. The device is also RoHS compliant, reflecting ON Semiconductor's commitment to environmental sustainability.

Conclusion

Overall, the NCP1399ACDR2G from ON Semiconductor is a high-quality power management IC that combines efficiency, flexibility, and protection to meet the demands of modern power supply designs. Its robust feature set and adaptability make it an ideal choice for designers looking to create reliable and high-performance power solutions.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7246 $50.7220
170+ $0.5946 $101.0820
265+ $0.5760 $152.6400
360+ $0.5574 $200.6640
465+ $0.5388 $250.5420
625+ $0.4831 $301.9375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,180 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess