EN
  • EN
  • DE

NCP1573DR2

Part No NCP1573DR2
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Low Voltage Synchronous Buck Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Part Status Obsolete(EOL)
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 11.4 V ~ 12.6 V
Frequency - Switching 200kHz
Synchronous Rectifier Yes
Clock Sync No
Control Features Power Good
Operating Temperature Range 0°C ~ 125°C (TJ)
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
RoHS State Request Verification
Win Source Part Number 1230072-NCP1573DR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name NCP1573
Introduction Date August 06, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian NCP1573DR2 CAD Model

Description

The NCP1573DR2 is a high-performance, fixed-frequency, pulse-width modulation (PWM) controller from ON Semiconductor. It is designed to deliver precision voltage regulation and optimal power management in a wide range of applications. This versatile controller is suitable for use in switch-mode power supplies (SMPS), DC-DC converters, and other power conversion systems requiring high efficiency and reliability.

Key Features

  • High Performance: The NCP1573DR2 operates at a fixed frequency, providing stable performance and simplifying the design of the power supply circuit.
  • Voltage Regulation: With its precise control, it ensures consistent voltage output, which is critical for sensitive electronic equipment.
  • Energy Efficient: Its efficiency in power conversion makes it an ideal choice for applications where power conservation is a priority.
  • Thermal Protection: The device includes features to protect against overheating, enhancing its reliability and longevity.

Applications

The NCP1573DR2 is versatile and can be used in various applications that require efficient power management. Some of these applications include:

  • Desktop and laptop computers
  • Networking and telecommunications equipment
  • Consumer electronics
  • Industrial systems
  • Medical devices

Technical Specifications

Parameter Value
Topology Buck, Boost, Flyback
Number of Outputs 1
Output Configuration Positive
Output Type Adjustable
Switching Frequency Up to 500 kHz
Operating Temperature -40°C to +85°C
Package / Case SOIC-8

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NCP1573DR2 is no exception. It is built to meet the rigorous standards required for industrial and consumer electronics, ensuring reliable performance in even the most demanding environments.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR BUCK 16TQFN
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR FWRD CONV 16TSSOP
Lowest to $7.2762
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Texas Instruments
UC1843A - CURRENT MODE PWM CONTR
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6250 $59.3750
230+ $0.5128 $117.9440
350+ $0.4969 $173.9150
485+ $0.4809 $233.2365
625+ $0.4648 $290.5000
835+ $0.4167 $347.9445
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess