EN
  • EN
  • DE

NCP160AFCT350T2G

Part No NCP160AFCT350T2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.5V 250MA 4WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 28 Weeks
Features Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-WLCSP (0.64x0.64)
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 4-XFBGA, WLCSP
Case / Package 4-WLCSP (0.64x0.64)
Family Name NCP160
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NCP160AFCT350T2GOSCT, NCP160AFCT350T2G-ND, NCP160AFCT350T2GOSTR, NCP160AFCT350T2GOSDKR
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 886906-NCP160AFCT350T2G
Ultra Librarian 3D Model Ultra Librarian NCP160AFCT350T2G CAD Model

Description

ON Semiconductor NCP160AFCT350T2G Ultra-Low IQ Low-Dropout Regulator

The ON Semiconductor NCP160AFCT350T2G is a high-performance, ultra-low quiescent current low-dropout regulator designed for power-sensitive applications. This LDO regulator is ideal for battery-operated devices due to its minimal power consumption and stable voltage supply, ensuring extended battery life and reliable performance.

With an impressive quiescent current of only 500 nA, the NCP160AFCT350T2G stands out in applications where power efficiency is paramount. This feature makes it an excellent choice for standby and sleep modes in portable electronics, where power draw must be kept to an absolute minimum to preserve battery life.

The device is capable of delivering up to 150 mA of continuous output current, which is suitable for a wide range of applications, including microprocessors, microcontrollers, and IoT devices. The NCP160AFCT350T2G has a fixed output voltage of 3.5V, providing a stable voltage rail for sensitive components that require a precise power supply.

The NCP160AFCT350T2G incorporates several protection features to ensure the safety and longevity of both the regulator and the device it powers. It offers thermal shutdown protection, which prevents damage from overheating, and current limit protection to avoid excessive current draw that could potentially harm the circuit.

Furthermore, the regulator is designed with a fast transient response, which is essential for applications that experience rapid changes in load. This characteristic helps maintain a stable output voltage even under dynamic load conditions, thereby safeguarding sensitive electronic components from voltage fluctuations.

ON Semiconductor's NCP160AFCT350T2G comes in a compact, space-saving 1.2 mm x 1.2 mm x 0.4 mm XDFN-4 package, making it an excellent choice for space-constrained applications. Its small footprint allows for integration into compact PCB designs, contributing to the miniaturization of the end product without compromising on performance.

In summary, the NCP160AFCT350T2G LDO from ON Semiconductor is a feature-rich voltage regulator that combines ultra-low power consumption with robust protection features and a stable output, making it a versatile choice for designers of energy-efficient and space-limited electronic devices.

You May Also Be Interested in

Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Panasonic
Need more? Email Us
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0934
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
545+ $0.1066 $58.0970
1,320+ $0.0875 $115.5000
2,045+ $0.0848 $173.4160
2,820+ $0.0820 $231.2400
3,640+ $0.0794 $289.0160
4,875+ $0.0711 $346.6125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,320 pieces
MOQ: 545 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess