EN
  • EN
  • DE
  • IT

NCP3012DTBR2G

Part No NCP3012DTBR2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.7 V to 28 V
Frequency - Switching 75kHz
Duty Cycle (Max) 86%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Power Good
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 14-TSSOP
Win Source Part Number 003737-NCP3012DTBR2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP3012DTBR2G CAD Model

Description

ON Semiconductor NCP3012DTBR2G Product Overview

The NCP3012DTBR2G is a high-performance, integrated circuit designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This product is a synchronous PWM buck regulator that is highly efficient and suitable for a wide range of applications, including consumer electronics, telecommunication devices, and computer peripherals.

Key Features

  • High Efficiency: The NCP3012DTBR2G offers a high efficiency rate, which reduces power loss during operation and enhances the overall performance of the end application.
  • Adjustable Output Voltage: This regulator provides an adjustable output voltage that can be set by external resistors, allowing for flexibility in different design requirements.
  • Integrated MOSFETs: The inclusion of internal power MOSFETs minimizes the need for external components, simplifying the design and saving board space.
  • Frequency Synchronization: It supports frequency synchronization, which helps in reducing electromagnetic interference (EMI) and noise in sensitive applications.
  • Thermal Shutdown: The device features a thermal shutdown mechanism that protects it from overheating, ensuring reliable operation under various conditions.
  • Overcurrent Protection: With its built-in overcurrent protection, the NCP3012DTBR2G safeguards the circuit from damage due to excessive current.
  • Compact Package: The device is available in a compact TSSOP-16 package, which is ideal for space-constrained applications.

Applications

The versatility of the NCP3012DTBR2G makes it suitable for a broad spectrum of applications. It is particularly well-suited for:

  • DC-DC converters in personal computers and servers
  • Power supplies for networking and telecommunication equipment
  • Point of load (POL) modules
  • Battery-powered devices
  • Energy-efficient power management solutions

ON Semiconductor's commitment to quality and performance is evident in the NCP3012DTBR2G. With its robust feature set and high reliability, this synchronous PWM buck regulator is an excellent choice for designers looking to optimize their power management systems with a compact, efficient solution.

You May Also Be Interested in

ON Semiconductor
SWITCHING CONTROLLER / Regulator Output DC-DC Controller IC
Lowest to $2.7490
Analog Devices Inc.
IC REG CTRLR BUCK 32QFN / Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-QFN (5x5)
Need more? Email Us
ON Semiconductor
SS SOT23 VHF XSTR SPCL TR / Regulator Output DC-DC Controller IC
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 38QFN / Buck Regulator Positive Output Step-Down DC-DC Controller IC 38-QFN (5x7)
Need more? Email Us
ON Semiconductor
IC REG CTRLR BUCK 8SOIC / Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC
Lowest to $1.4463
ON Semiconductor
SWITCHING CONTROLLER / Regulator Output DC-DC Controller IC
Lowest to $10.7446
ON Semiconductor
REC SURGE SUP SPECIAL / Regulator Output DC-DC Controller IC
Need more? Email Us
Semtech Corporation
IC REG CTLR SYNC BUCK 12MLPD
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN / Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-QFN (4x4)
Lowest to $12.7903

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.9803 $68.6210
165+ $0.8044 $132.7260
250+ $0.7793 $194.8250
345+ $0.7542 $260.1990
445+ $0.7290 $324.4050
595+ $0.6535 $388.8325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,280 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess