ON Semiconductor NCP305LSQ34T1G Voltage Detector
The ON Semiconductor NCP305LSQ34T1G is a high-performing, low-power voltage detector designed for use in a wide range of electronic applications. This precision device is essential for monitoring the power supply voltage and ensuring that systems operate within their specified voltage ranges, thus safeguarding them from potential damage due to unexpected power fluctuations.
Key Features:
- Accurate Voltage Monitoring: The NCP305LSQ34T1G offers precise voltage threshold detection at 3.4V, making it ideal for applications that require consistent voltage regulation and monitoring.
- Low Power Consumption: This voltage detector is optimized for low power consumption, which is critical for battery-powered devices, ensuring longer operational life and reliability.
- High Immunity to False Triggering: It features built-in hysteresis which improves immunity to transient voltages and false triggering, providing stable operation under varying conditions.
- Compact Package: The device comes in a small, surface-mount SC−70 package, which is suitable for space-constrained applications.
- Temperature Range: The operating temperature range of −40°C to +85°C allows for use in environments with varying temperature conditions.
- Output Type: It provides an open-drain output, which enables the flexibility to connect to different types of loads and interfaces.
Applications:
The NCP305LSQ34T1G is versatile and can be used in various applications, including:
- Portable and battery-powered devices
- Microprocessor/microcontroller reset circuits
- Memory battery backup circuits
- Power-on reset circuits
- Intelligent instruments
Product Specifications:
Parameter
Value
Voltage Threshold
3.4V
Operating Temperature
−40°C to +85°C
Output Type
Open-Drain
Package
SC−70
Overall, the ON Semiconductor NCP305LSQ34T1G is a robust and reliable solution for voltage detection requirements, offering high accuracy, low power consumption, and a compact form factor for a wide range of electronic applications.