EN
  • EN
  • DE

NCP3985SN18T1G

Part No NCP3985SN18T1G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.8V 0.15A 5TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.8V
Output Current 150mA
Operating Supply Current 90μA to 220μA
PSRR 70dB to 55dB (120Hz to 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 5-TSOP
Win Source Part Number 1082116-NCP3985SN18T1G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NCP3985SN18T1G CAD Model

Description

ON Semiconductor NCP3985SN18T1G Low-Dropout Regulator

The NCP3985SN18T1G is a high-performance, low-dropout (LDO) linear voltage regulator from ON Semiconductor, designed to deliver a well-regulated and stable 1.8V output voltage. This compact and efficient component is ideal for a wide range of applications, particularly where space is at a premium and low power consumption is crucial.

With an input voltage range of 2.5V to 6.0V, the NCP3985SN18T1G is versatile and can be used in various systems powered by multi-cell batteries or regulated 5V power supplies. The LDO is capable of supplying up to 1.5A of continuous output current, making it suitable for powering microprocessors, memory, and other digital ICs that require a stable power supply for optimal performance.

The NCP3985SN18T1G boasts an impressive dropout voltage of typically just 200mV at full load, which enhances its efficiency and allows for longer battery life in portable applications. This feature is particularly important for battery-operated devices, as it minimizes the energy wasted in the form of heat and maximizes the usable voltage range of the battery.

ON Semiconductor has equipped the NCP3985SN18T1G with several protective features to ensure the reliability and longevity of the device. These include over-current protection, thermal shutdown, and a reverse bias protection circuit that prevents reverse currents from draining the battery when the device is in the off state. Additionally, the LDO has an enable pin that allows the user to turn the output on or off, providing further power-saving opportunities by shutting down the regulator when it's not needed.

The NCP3985SN18T1G comes in a compact, surface-mount DFN-8 package that is RoHS compliant, making it easy to integrate into a variety of PCB designs while adhering to environmental regulations. Its small footprint and low profile are ideal for space-constrained applications such as portable electronics, wearables, and IoT devices.

In summary, the NCP3985SN18T1G from ON Semiconductor is a reliable and efficient solution for applications requiring a high-quality, fixed 1.8V output with current demands up to 1.5A. Its low dropout performance, robust protection features, and compact design make it an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Panasonic
Need more? Email Us
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess