EN
  • EN
  • DE
  • IT

NCP43080AMTTWG

Part No NCP43080AMTTWG
Manufacturer ON Semiconductor
Catalog PMIC - Power Supply Controllers, Monitors
Description IC SECONDARY SIDE CTRLR 8WDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 40 Weeks
Features Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 8-DFN (4x4)
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-VDFN Exposed Pad
Case / Package 8-DFN (4x4)
Family Name NCP43080
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NCP43080AMTTWGOSTR, NCP43080AMTTWGOSDKR, NCP43080AMTTWGOSCT
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928843-NCP43080AMTTWG
Ultra Librarian 3D Model Ultra Librarian NCP43080AMTTWG CAD Model

Description

The NCP43080AMTTWG is a high-performance, full-featured secondary side SMPS (Switched-Mode Power Supply) controller designed by ON Semiconductor, a leading manufacturer in the semiconductor industry. This product is specifically engineered to deliver precise control and monitoring for AC-DC power supplies. It is an ideal solution for various applications, including adapters, off-line battery chargers, and auxiliary power supplies.

Key Features

  • High Accuracy: The NCP43080AMTTWG boasts a high level of accuracy in regulating voltage and current, ensuring stable and reliable power delivery to the load.
  • Synchronous Rectification: This feature enhances efficiency by reducing power loss during the rectification process, making it suitable for energy-sensitive applications.
  • Adaptive Gate Drive: The adaptive gate drive technology optimizes the MOSFET driving to ensure efficient operation under varying load conditions.
  • Multi-Mode Operation: It supports both DCM (Discontinuous Conduction Mode) and CCM (Continuous Conduction Mode), providing flexibility in design and application.
  • Comprehensive Protection: The controller includes a suite of protection features such as overvoltage protection (OVP), undervoltage protection (UVP), overcurrent protection (OCP), and thermal shutdown to safeguard the system under abnormal conditions.

Product Specifications

Parameter Value Package WDFN-16 Operating Temperature -40°C to +125°C Supply Voltage 4.5V to 36V Switching Frequency Adjustable up to 500kHz

Applications

The NCP43080AMTTWG is versatile and can be used in a multitude of applications. It is especially well-suited for power supply designs that require high efficiency, such as desktop computers, servers, and industrial power systems. Its advanced features and comprehensive protection mechanisms make it a robust choice for designers looking to enhance the performance and safety of their power supply units.

You May Also Be Interested in

Texas Instruments
Processor Supervisor 1.25V 3 Open Drain 6-Pin SOT-23 T/R / Simple Power Sequencer | IC PWR SUPPLY SEQUENCER SOT23-6
Lowest to $0.7128
Analog Devices Inc.
IC PB ON/OFF CTRLR TSOT23-8
Lowest to $9.9700
Intersil
IC PWR SUPPLY CONTROLLER 16SOIC
Lowest to $2.3250
Intersil
Lowest to $2.8378
Texas Instruments
IC DGTL PWR CTRLR 40VQFN
Lowest to $16.7617
STMicroelectronics
DIGITALLY PROGRAMMABLE SECONDARY HOUSEKEEPING CONTROLLER | IC CTRLR HOUSEKEEPING BCD 20SOIC
Need more? Email Us
ON Semiconductor
SECONDARY SIDE SYNCHRONOU
Lowest to $0.4833
Analog Devices Inc.
IC CTLR ON/OFF PUSHBUTT TSOT23-8
Lowest to $6.6288
Fairchild/ON Semiconductor
IC SECONDARY SIDE MONITOR 8DIP
Lowest to $5.4135

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6327 $60.1065
225+ $0.5192 $116.8200
345+ $0.5030 $173.5350
475+ $0.4867 $231.1825
615+ $0.4705 $289.3575
825+ $0.4218 $347.9850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,680 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess