EN
  • EN
  • DE

NCP431AILPRAG

Part No NCP431AILPRAG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ 1% TO92 / Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 100 mA TO-92 (TO-226)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Reference
Manufacturer onsemi
Packaging Reel - TR
Product Status Obsolete
Reference Type Shunt
Output Type Adjustable
Voltage - Output (Min/Fixed) 2.5V
Voltage - Output (Max) 36 V
Current - Output 100 mA
Tolerance ±1%
Temperature Coefficient 50ppm/°C Typical
Current - Cathode 60 µA
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package TO-226-3, TO-92-3 Long Body
Supplier Device Package TO-92 (TO-226)
Base Product Number NCP431
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NCP431AILPRAGOSDKR,ONSONSNCP431AILPRAG,NCP431AILPRAG-ND,NCP431AILPRAGOSDKRINACTIVE,NCP431AILPRAGOSTR,2156-NCP431AILPRAG-OS,NCP431AILPRAGOSDKR-ND,NCP431AILPRAGOSCT
Standard Package 2,000
Win Source Part Number 1320445-NCP431AILPRAG
Ultra Librarian 3D Model Ultra Librarian NCP431AILPRAG CAD Model

Description

The ON Semiconductor NCP431AILPRAG is a precision micropower voltage reference that offers a stable voltage output over a wide range of operating conditions. This component is ideal for applications requiring a reliable reference voltage in a compact package. Its accuracy and stability make it an excellent choice for power supply monitoring, data converters, and portable battery-operated devices.

Key Features

  • Adjustable Output: The NCP431AILPRAG provides an adjustable output voltage ranging from 2.5V to 36V, which can be set with two external resistors, giving designers the flexibility to tailor the voltage reference to suit specific circuit requirements.
  • Low Power Consumption: With a typical quiescent current of 45 µA, this voltage reference is optimized for battery-powered and energy-sensitive applications.
  • High Accuracy: The device offers an initial accuracy of ±0.5% and temperature stability of ±50 ppm/°C, ensuring reliable performance across varying conditions.
  • Wide Operating Temperature Range: The NCP431AILPRAG is designed to operate over a broad temperature range from -40°C to +85°C, suitable for industrial and automotive environments.
  • Extended Life and Reliability: Encased in a durable TO-92 package, this voltage reference is built for longevity and can withstand harsh conditions, contributing to a longer product lifespan.

Applications

The NCP431AILPRAG is versatile and can be integrated into a variety of circuits. Common applications include:

  • Portable electronics
  • Battery chargers
  • Power supply monitoring
  • Analog-to-Digital Converters (ADCs)
  • Digital-to-Analog Converters (DACs)
  • Energy management systems

Conclusion

Overall, the ON Semiconductor NCP431AILPRAG voltage reference is a robust and flexible component that delivers precision and low power consumption, making it a valuable addition to a wide array of electronic systems. Its adjustable output and high accuracy cater to the stringent requirements of modern electronics, ensuring consistent performance and reliability.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Texas Instruments
MICROPOWER VOLTAGE REFERENCE DIO / Shunt Voltage Reference IC Fixed 2.5V V 20 mA Die
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES PREC TSOT-23-5 / Voltage Reference IC V TSOT-23-5
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Analog Devices Inc.
0.25PPM N, L DRIFT PREC REFS
Lowest to $27.5136
Microchip Technology
IC VREF SERIES 0.1% 8WDFN / Series Voltage Reference IC Fixed 2.048V V ±0.1% 20 mA 8-WDFN (2x2)
Lowest to $22.8494
Analog Devices Inc.
IC VREF SERIES 0.1% 6DFN
Lowest to $15.7720
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess