ON Semiconductor NCP502SQ50T2G Voltage Regulator
The ON Semiconductor NCP502SQ50T2G is a high-performance, low dropout voltage regulator designed to deliver a fixed output of 5.0 volts. This component is ideal for portable applications due to its ultra-low quiescent current and small package footprint. The NCP502SQ50T2G is engineered to meet the stringent requirements of battery-powered electronics, providing a stable and reliable power supply for microcontrollers, sensors, and other sensitive circuits.
This voltage regulator features a dropout voltage of just 210 mV at 150 mA, which allows for efficient operation even when the supply voltage is close to the output voltage. This characteristic is particularly beneficial in extending battery life in portable devices. The NCP502SQ50T2G is capable of delivering up to 150 mA of continuous output current, making it suitable for a wide range of applications.
With a thermal shutdown and current limit protection, the NCP502SQ50T2G ensures safe operation under abnormal operating conditions. The device's built-in protection features safeguard both the voltage regulator and the downstream components from potential damage caused by overcurrent or excessive heat.
The NCP502SQ50T2G comes in a compact SC-82AB package, which is highly advantageous for space-constrained applications. Its small form factor allows for easy integration into system designs without compromising on performance. The regulator's fixed output voltage eliminates the need for external resistors, which further simplifies the design and reduces component count.
ON Semiconductor's commitment to quality is evident in the NCP502SQ50T2G, with its high accuracy output voltage tolerance of ±2%, ensuring precise voltage regulation for sensitive electronic circuits. Whether used in personal electronics, wearables, or IoT devices, the NCP502SQ50T2G from ON Semiconductor is an excellent choice for designers looking for a reliable and efficient power management solution.
Key features of the NCP502SQ50T2G include:
- Fixed output voltage of 5.0V
- Low dropout voltage: 210 mV @ 150 mA
- Low quiescent current
- Output current up to 150 mA
- Thermal shutdown and current limit protection
- Compact SC-82AB package
- High output voltage accuracy: ±2%
Overall, the NCP502SQ50T2G is an efficient, reliable, and space-saving solution for any design requiring a stable 5V supply.