EN
  • EN
  • DE

NCP512SQ25T2G

Part No NCP512SQ25T2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2.5V 80MA SC88A  /  Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SC-88A (SC-70-5/SOT-353)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr onsemi
Package Tape & Reel
Product Status Obsolete
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 6V
Voltage - Output (Min/Fixed) 2.5V
Voltage Dropout (Max) 0.3V @ 80mA
Current - Output 80mA
Current - Quiescent (Iq) 1 µA
Current - Supply (Max) 90 µA
PSRR 50dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SC-88A (SC-70-5/SOT-353)
Base Product Number NCP512
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names NCP512SQ25T2GOSTR,NCP512SQ25T2GOSDKR,NCP512SQ25T2GOSCT,NCP512SQ25T2G-ND,2156-NCP512SQ25T2G-OS,ONSONSNCP512SQ25T2G
Standard Package 3,000
Win Source Part Number 970094-NCP512SQ25T2G
Ultra Librarian 3D Model Ultra Librarian NCP512SQ25T2G CAD Model

Description

The NCP512SQ25T2G is a high-performance, low-dropout voltage regulator designed by ON Semiconductor, a renowned leader in energy-efficient innovations. This voltage regulator is specifically engineered to deliver a stable and precise 2.5V output voltage, making it an ideal power management solution for a wide range of electronics applications.

Key Features

  • Output Voltage: Precisely regulated 2.5V output, which is essential for maintaining the integrity of sensitive electronic circuits.
  • Low Dropout: The regulator features a low dropout performance, which ensures efficient operation even when the input voltage is close to the output voltage, reducing power loss and improving overall system efficiency.
  • High Accuracy: Delivers a high accuracy output with tight load and line regulation, which helps to maintain a stable voltage level to the load under varying conditions.
  • Current Capacity: Capable of supplying up to 150 mA of output current, making it suitable for a variety of low-power applications.
  • Thermal Protection: Integrated thermal shutdown function protects the device from overheating, ensuring long-term reliability and safety.
  • Package: Comes in a compact, space-saving 5-Pin SC-88A package, which is ideal for space-constrained applications.

Applications

The NCP512SQ25T2G voltage regulator is versatile and can be used in a diverse range of applications, including:

  • Portable and battery-powered devices
  • Microcontroller power supplies
  • Mobile phones and personal digital assistants (PDAs)
  • Wireless communication systems
  • Peripheral ports

Quality and Reliability

ON Semiconductor is committed to the highest standards of quality and reliability, and the NCP512SQ25T2G is no exception. It is designed to meet the rigorous demands of modern electronic devices, ensuring stable operation over a wide range of temperatures and conditions. With its robust design and ON Semiconductor's reputation for quality, this voltage regulator is an excellent choice for designers looking for a reliable power management solution.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess