EN
  • EN
  • DE

NCP5269

Part No NCP5269
Manufacturer ON Semiconductor
Description Synchronous Buck Controller with Auto Power Controller with Auto Power Inputs for System Agent
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1230345-NCP5269
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP5269 CAD Model

Description

ON Semiconductor NCP5269 Product Overview

The ON Semiconductor NCP5269 is a high-performance, dual-phase synchronous buck converter integrated circuit designed to deliver efficient power management solutions for a wide range of applications. This advanced power regulator features a flexible and robust design, making it suitable for powering the latest high-performance processors and memory modules in computing environments.

Key Features

  • Dual-Phase Operation: The NCP5269 operates in a dual-phase mode, which allows for better load distribution and improved thermal performance, leading to increased system reliability and efficiency.
  • High Efficiency: With its synchronous rectification and low on-resistance MOSFETs, this device achieves high conversion efficiency, reducing power loss and heat generation.
  • Programmable Switching Frequency: The switching frequency of the NCP5269 can be programmed to optimize the balance between efficiency and component size, providing design flexibility to meet specific application requirements.
  • Integrated Drivers and Bootstrap Diode: The inclusion of integrated gate drivers and a bootstrap diode simplifies the design and reduces external component count, saving space on the PCB.
  • Protection Features: The NCP5269 is equipped with a suite of protection features, including over-current protection, over-voltage protection, under-voltage lockout, and thermal shutdown, ensuring safe operation under a variety of conditions.

Applications

The NCP5269 is ideal for use in advanced computing systems, including:

  • Desktop and laptop computers
  • Workstations and servers
  • High-performance gaming systems
  • Graphics cards and memory modules

Technical Specifications

At the heart of the NCP5269 are technical specifications that cater to demanding power requirements:

  • Input Voltage Range: 4.5V to 18V
  • Output Voltage Range: 0.6V to 5.5V
  • Maximum Output Current: Up to 60A per phase
  • Programmable Soft-Start and Power Sequencing
  • Thermal Enhanced Package for Improved Heat Dissipation

With its combination of efficiency, flexibility, and protection, the ON Semiconductor NCP5269 is a powerful solution for modern power delivery challenges. Its ability to drive high current loads while maintaining a compact footprint makes it an excellent choice for space-constrained applications that require robust power management.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,360 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess